EN
  • EN
  • DE
  • IT

XTP9B-DPM-001

Part No XTP9B-DPM-001
Manufacturer Digi International
Catalog RF Transceiver Modules
Description RF TXRX MOD ISM < 1GHZ MMCX SMD / General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Antenna Not Included, MMCX Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Digi
Series XTend®
Package Tray
RF Family/Standard General ISM < 1GHz
Modulation FSK
Frequency 902MHz ~ 928MHz
Data Rate 125kbps
Power - Output 30dBm
Sensitivity -110dBm
Serial Interfaces UART
Antenna Type Antenna Not Included, MMCX
Voltage - Supply 2.8V ~ 5.5V
Current - Receiving 35mA
Current - Transmitting 710mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number XTP9
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
California Prop 65 Warning Information
Win Source Part Number 1339065-XTP9B-DPM-001
Ultra Librarian 3D Model Ultra Librarian XTP9B-DPM-001 CAD Model

Description

The XTend XTP9B-DPM-001 from Digi is an RF and wireless RF transceiver module designed for general ISM < 1GHz.

  • Frequency: 902MHz ~ 928MHz
  • Data Rate: 125kbps
  • Package: Module
  • Power Output: 30dBm
  • Sensitivity: -110dBm
  • Temperature Range: -40°C to 85°C
  • Antenna Connector Type: Not Included MMCX
  • Applications: UART
  • Availability: Currently Available

You May Also Be Interested in

Digi International
RF TXRX MOD BT CHIP + U.FL SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Lowest to $129.5523
U-blox
RF TXRX MOD BLE NORDIC 5.0 CHIP
Lowest to $19.1956
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
Mini-Circuits
BIAS TEE / SMA / ROHS
Need more? Email Us
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $17.9284
Silicon Labs
RF TXRX MODULE BT CHIP SMD
Lowest to $22.6620
Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $32.3232
Quectel
Linear IC
Lowest to $250.9767

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess