EN
  • EN
  • DE
  • IT

XBP9B-DMST-002

Part No XBP9B-DMST-002
Manufacturer Digi International
Catalog RF Transceiver Modules
Description RX TXRX MOD ISM < 1GHZ RP-SMA TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features General ISM < 1GHz - Transceiver Module 900MHz Antenna Not Included, RP-SMA Through Hole
Manufacturer Digi International
Series XBee-Pro® 900HP
Package Bulk
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package Module
Family Name XBP9B
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Other Part Number XBP9BDMST002, 602-1299, XBP9B-DMST-002-ND
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928213-XBP9B-DMST-002
Ultra Librarian 3D Model Ultra Librarian XBP9B-DMST-002 CAD Model

Description

The XBP9B-DMST-002 is a transceiver module manufactured by Digi International. It belongs to the XBee-Pro® 900HP series and has a general ISM <1GHz. The module has an operating temperature range of -40°C to 85°C and a through-hole mounting. It has a family name of XBP9B and is categorized under RF/IF and RFID.

You May Also Be Interested in

Seeed Technology Co., Ltd
RF TXRX MODULE 802.15.4 CHIP SMD
Need more? Email Us
Digi International
RF TXRX MOD BT CHIP + U.FL SMD
Need more? Email Us
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $32.3232
Quectel
RF TXRX MOD SMD
Lowest to $33.0251
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Murata Electronics North America
RF TXRX MOD / Transceiver Module
Need more? Email Us
Digi International
RF TXRX MODULE BT/CEL U.FL SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess