EN
  • EN
  • DE

XBP24-BSIT-004

Part No XBP24-BSIT-004
Manufacturer Digi International
Catalog RF Receivers
Description RX TXRX MOD 802.15.4 RP-SMA TH / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, RP-SMA Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Digi
Series XBee-Pro® ZNet 2.5
Package Bulk
Product Status Obsolete
RF Family/Standard 802.15.4
Protocol Zigbee®
Modulation DSSS
Frequency 2.4GHz
Data Rate 250kbps
Power - Output 17dBm
Sensitivity -102dBm
Serial Interfaces UART
Antenna Type Antenna Not Included, RP-SMA
Voltage - Supply 3V ~ 3.4V
Current - Receiving 45mA
Current - Transmitting 295mA
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Other Names XBP24BSIT004
Standard Package 1
Win Source Part Number 1225446-XBP24-BSIT-004
Ultra Librarian 3D Model Ultra Librarian XBP24-BSIT-004 CAD Model

Description

The XBee-Pro® ZNet 2.5 1225446-XBP24-BSIT-004 is an RF transceiver module that operates on a frequency of 2.4GHz and uses the Zigbee® protocol.

  • Frequency: 2.4GHz
  • Protocol: Zigbee®
  • Data Rate: 250kbps
  • Power Output: 17dBm
  • Sensitivity: -102dBm
  • Receiving Current: 45mA
  • Transmitting Current: 295mA
  • Voltage Supply: 3V ~ 3.4V
  • Package/Case: module
  • Temperature Range: -40°C to 85°C
  • ECCN: 5A992C
  • Product Status: Obsolete

You May Also Be Interested in

RF Solutions
RF RECEIVER AM 433MHZ MODULE
Need more? Email Us
U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $25.6432
NXP / Nexperia
AUDIO SINGLE CHIP RECEIVER
Lowest to $22.2858
STMicroelectronics
RF RCVR GNSS/GPS 1.575GHZ 18LCC / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -163dBm 18-LCC (9.7x10.1)
Lowest to $26.5580
Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess