EN
  • EN
  • DE

A09-HASM-675

Part No A09-HASM-675
Manufacturer Digi International
Catalog RF Antennas
Description RF ANT 900MHZ WHP TILT RP-SMA 6" / 900MHz Whip, Tilt RF Antenna 902MHz ~ 928MHz 2.15dBi RP-SMA Male Connector Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Antennas
Mfr Digi
Package Bulk
Frequency Group UHF (300MHz ~ 1GHz)
Frequency (Center/Band) 900MHz
Frequency Range 902MHz ~ 928MHz
Antenna Type Whip, Tilt
Number of Bands 1
VSWR 1.9
Gain 2.15dBi
Termination RP-SMA Male
Mounting Type Connector Mount
Height (Max) 5.906" (150.00mm)
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8529.10.9100
California Prop 65 Warning Information
Win Source Part Number 1340084-A09-HASM-675
Ultra Librarian 3D Model Ultra Librarian A09-HASM-675 CAD Model

Description

The 1340084-A09-HASM-675 is an RF antenna from Digi. It has a termination of RP-SMA Male and a frequency range of 902MHz ~ 928MHz.

  • Termination: RP-SMA Male
  • Frequency Range: 902MHz ~ 928MHz
  • Frequency Group: UHF (300MHz ~ 1GHz)
  • Frequency (Center/Band): 900MHz
  • Antenna Type: Whip, Tilt
  • Gain: 2.15dBi
  • VSWR: 1.9
  • Mounting Type: Connector Mount
  • Packaging: Bulk
  • Height (Max): 5.906" (150.00mm)
  • REACH: Unaffected

You May Also Be Interested in

Phoenix Contact
RF ANT 2.4GHZ WHIP STR BRKT MT
Need more? Email Us
Molex, LLC
105262-0001 Molex Antennas ISM 868/915 MHz ANTENNA 100MM datasheet, inventory, & pricing.
Lowest to $4.9478
Antenova
RF ANT 915GHZ CHIP
Lowest to $2.9105
Taoglas Limited
RF ANT 892MHZ/1.9GHZ WHIP STR
Need more? Email Us
Taoglas Limited
RF ANT 169MHZ WHIP STR SMA MALE
Need more? Email Us
Taoglas Limited
RF ANT 915MHZ WHIP STR N MALE
Need more? Email Us
Unictron Technologies Corporation
915MHZ ISM 902-928MHZ TELA CERAM
Lowest to $0.5356
Taoglas Limited
WI-FI OMNIDIRECTIONAL CP 50MM SI
Need more? Email Us
Ezurio
RF ANT 2.4GHZ PCB TRACE CONN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess