EN
  • EN
  • DE

A08-HASM-560

Part No A08-HASM-560
Manufacturer Digi International
Catalog RF Antennas
Description ANT 2.1DBI HALF-WAVE 868MHZ RPSM / 2.1 dBi RPSMA 868MHz Half Wave Antenna
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Digi International
Packaging Bulk
Frequency Group UHF (300 MHz ~ 1 GHz)
Frequency (Center/Band) 868MHz
Antenna Type Whip, Tilt
Number of Bands 1
Gain 2.1dBi
Termination Connector, RP-SMA Male
Mounting Connector Mount
Win Source Part Number 768857-A08-HASM-560
Popularity Medium
Supply and Demand Status Limited
Family Name A08-HASM-560
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian A08-HASM-560 CAD Model

Description

The Digi International A08-HASM-560 is an RP-SMA male connector mount antenna that operates in the UHF frequency group of 300 MHz to 1 GHz.

  • Frequency: 868MHz
  • Gain: 2.1dBi
  • Antenna Type: Whip and Tilt
  • Family Name: A08-HASM-560
  • Packaging: Bulk
  • ECCN: EAR99
  • Country of Origin: China
  • Estimated EOL Date: 2024

You May Also Be Interested in

Abracon LLC
RF ANT 868MHZ CER PATCH PIN ADH
Need more? Email Us
Taoglas Limited
RF ANT 892MHZ/1.9GHZ FLAT PATCH
Need more? Email Us
Ezurio
RF ANT 2.4GHZ PCB TRACE CONN
Need more? Email Us
ACX
RF ANTENNA Patch Surface Mount-4P,3.2x1.6mm
Lowest to $0.1456
Taoglas Limited
RF ANT 850MHZ/900MHZ WHIP STR N
Need more? Email Us
Taoglas Limited
RF ANT 892MHZ/1.9GHZ WHIP STR
Need more? Email Us
Unictron Technologies Corporation
915MHZ ISM 902-928MHZ TELA CERAM
Lowest to $0.5356
Taoglas Limited
WI-FI OMNIDIRECTIONAL CP 50MM SI
Need more? Email Us
Taoglas Limited
RF ANT 169MHZ WHIP STR SMA MALE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9917 $68.9751
7+ $18.8650 $132.0550
10+ $18.2755 $182.7550
14+ $17.6860 $247.6040
17+ $17.0965 $290.6405
23+ $15.3278 $352.5394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess