The SLG74803T is a programmable current limiter and load switch with controlled slew rate from Dialog Semiconductor. This device provides a robust and flexible solution for protecting electronic circuits and managing power distribution in portable and other power-sensitive applications.
Applications:
- Overcurrent Protection
- Load Switching
- Power Distribution
- Portable Devices
- Battery-Powered Systems
Features:
- Programmable Current Limit: Adjustable via external resistor
- Controlled Slew Rate: Reduces inrush current and voltage spikes
- Low On-Resistance: Minimizes power loss
- Wide Input Voltage Range: 2.5V to 5.5V
- Reverse Current Blocking: Prevents current flow from output to input
- Over-Temperature Protection (OTP)
- Under-Voltage Lockout (UVLO)
- Available in a compact STDFN package
Benefits:
- Circuit Protection: Programmable current limit and over-temperature protection safeguard downstream components from damage.
- Reduced Inrush Current: Controlled slew rate minimizes inrush current, preventing voltage drops and system instability.
- High Efficiency: Low on-resistance minimizes power loss and extends battery life in portable applications.
- Flexible Configuration: Programmable current limit allows for customization to suit specific application requirements.
- Robust Operation: Reverse current blocking, over-temperature protection, and under-voltage lockout enhance system reliability.
The SLG74803T offers a high level of flexibility and integration, making it an ideal choice for a wide range of circuit protection and power management applications. The programmable current limit allows designers to precisely control the maximum current delivered to the load, preventing damage from overcurrent conditions. The controlled slew rate reduces inrush current and voltage spikes, which can occur when a load is switched on. The low on-resistance minimizes power loss, improving overall system efficiency. The device also features reverse current blocking, which prevents current from flowing from the output back to the input. This is particularly useful in battery-powered applications, where it can prevent the battery from being discharged through the load switch. The SLG74803T is available in a compact STDFN package, which makes it suitable for space-constrained applications. The integrated over-temperature protection (OTP) and under-voltage lockout (UVLO) features further enhance the device's robustness and reliability. The SLG74803T is a versatile and reliable solution for protecting electronic circuits and managing power distribution.