EN
  • EN
  • DE

DS80C400-FNY

Part No DS80C400-FNY
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB ROM 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Maxim Integrated
Series 80C
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor 8051
Core Size 8-Bit
Speed 75MHz
Connectivity 1-Wire®, CANbus, EBI/EMI, Ethernet, SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 64
Program Memory Size 64KB (64K x 8)
Program Memory Type ROM
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number DS80C400
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.31.0001
Win Source Part Number 586802-DS80C400-FNY
Ultra Librarian 3D Model Ultra Librarian DS80C400-FNY CAD Model

Description

The DS80C400-FNY is a high-performance network microcontroller from Maxim Integrated, designed to enable seamless and secure connectivity for embedded systems. This powerful microcontroller integrates a 10/100 Mbps Ethernet MAC, a high-speed microprocessor, and a variety of communication interfaces, making it an ideal choice for a wide range of applications, including industrial control, building automation, point-of-sale systems, and networked communication devices.

Key Features

  • Integrated Ethernet: The DS80C400-FNY comes with a built-in 10/100 Ethernet MAC with a full-duplex interface, providing fast and reliable network connectivity.
  • High-Speed Microprocessor: At the core of the DS80C400-FNY is a high-speed microprocessor that delivers robust performance for complex computations and data handling.
  • Multiple Communication Interfaces: This microcontroller supports a variety of communication protocols, including UART, I²C, SPI, and CAN, allowing for versatile peripheral connectivity and system expansion.
  • Security Features: The DS80C400-FNY includes built-in security mechanisms such as secure boot, cryptographic accelerators, and a unique electronic serial number, ensuring data integrity and protection against unauthorized access.
  • Low Power Consumption: Maxim Integrated's innovative design allows the DS80C400-FNY to operate with minimal power consumption, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: The device is designed to withstand extreme conditions, operating reliably across a broad temperature range.

Applications

The versatility of the DS80C400-FNY makes it an excellent choice for a multitude of applications that require network connectivity and high processing power. Its robust feature set is particularly beneficial in industries where reliability and security are paramount.

Technical Specifications

  • Supply Voltage: 3.3V ± 10%
  • Operating Temperature: -40°C to +85°C
  • Package: 100-Pin TQFP
  • RoHS Compliant

For more detailed information, datasheets, and support resources, please visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess