EN
  • EN
  • DE

IW3608-04

Part No IW3608-04
Manufacturer Dialog Semiconductor GmbH
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Dialog Semiconductor GmbH
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826415-IW3608-04
Ultra Librarian 3D Model Ultra Librarian IW3608-04 CAD Model

Description

The IW3608-04 is a highly integrated AC/DC rapid charger interface IC from Dialog Semiconductor designed for USB Power Delivery (USB PD) and other fast charging applications. This device facilitates efficient and safe charging of various portable devices by dynamically adjusting the voltage and current based on the connected device's requirements.

Applications

  • USB Power Delivery (USB PD) chargers
  • Wall adapters for smartphones and tablets
  • Car chargers
  • Power banks
  • Laptop and notebook adapters

Features

  • USB Power Delivery (USB PD) Support: Complies with the USB PD specification for fast charging.
  • Programmable Output Voltage and Current: Allows for flexible configuration to support different devices and charging profiles.
  • Integrated Synchronous Rectification Control: Enhances efficiency by minimizing losses in the secondary-side rectification.
  • Overvoltage Protection (OVP): Protects the connected device from excessive voltage levels.
  • Overcurrent Protection (OCP): Prevents damage to the charger and connected device from overcurrent conditions.
  • Short Circuit Protection (SCP): Ensures safety by protecting against short circuits.
  • Over-Temperature Protection (OTP): Safeguards the device from overheating.

Benefits

  • Faster Charging Times: Enables rapid charging of portable devices, significantly reducing charging duration.
  • Broad Compatibility: Supports USB PD and other fast charging protocols, ensuring compatibility with a wide array of devices.
  • Safe and Reliable Charging: Integrated protection features guarantee a safe and reliable charging experience.
  • High Efficiency: Synchronous rectification control maximizes energy efficiency, reducing power losses.
  • Simplified Design: Highly integrated design minimizes external component count, streamlining the design process.
  • Compact Form Factor: Small package size allows for the development of compact charger designs.

Additional Details

The IW3608-04 operates from a wide range of AC input voltages and provides a precisely regulated DC output voltage and current. It utilizes advanced control algorithms to dynamically negotiate the optimal charging parameters with the connected device, maximizing charging speed and efficiency. The integrated synchronous rectification control minimizes power losses in the secondary-side rectification, resulting in a highly efficient charger design. The device includes comprehensive protection features, such as overvoltage, overcurrent, short circuit, and over-temperature protection, ensuring safe and reliable operation. The IW3608-04 is an essential component for creating high-performance, energy-efficient, and safe USB PD chargers and adapters.

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess