EN
  • EN
  • DE

IW3605-2

Part No IW3605-2
Manufacturer Dialog Semiconductor GmbH
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Dialog Semiconductor GmbH
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826414-IW3605-2
Ultra Librarian 3D Model Ultra Librarian IW3605-2 CAD Model

Description

The IW3605-2 is a highly integrated rapid charge interface IC from Dialog Semiconductor, designed to support multiple fast charging protocols in USB power delivery (USB PD) and other charging applications. It enables efficient and safe charging of portable devices by dynamically adjusting voltage and current levels.

Applications

  • USB Power Delivery (USB PD) chargers
  • Wall adapters
  • Car chargers
  • Power banks
  • Notebook adapters

Features

  • Multi-Protocol Support: Supports USB PD, Qualcomm Quick Charge, and other fast charging protocols.
  • Programmable Output Voltage and Current: Allows flexible configuration for different devices and charging requirements.
  • Integrated Feedback Control: Provides accurate and stable output voltage and current regulation.
  • Overvoltage Protection (OVP): Protects the connected device from excessive voltage.
  • Overcurrent Protection (OCP): Protects the charger and connected device from excessive current.
  • Short Circuit Protection (SCP): Protects the charger and connected device from short circuit conditions.

Benefits

  • Fast Charging: Enables rapid charging of portable devices, reducing charging time.
  • Universal Compatibility: Supports multiple fast charging protocols, ensuring compatibility with a wide range of devices.
  • Safe Charging: Integrated protection features ensure safe and reliable charging.
  • Simplified Design: Highly integrated design reduces external component count and simplifies the design process.
  • Compact Size: Small package size enables compact charger designs.
  • Cost-Effective Solution: Integrated features and reduced component count provide a cost-effective solution.

Additional Details

The IW3605-2 operates from a wide input voltage range and provides a programmable output voltage and current. It features an integrated feedback control loop for accurate and stable output regulation. The integrated protection features, including overvoltage, overcurrent, and short circuit protection, ensure safe and reliable charging. The device is available in a compact package and is designed for high-performance, cost-effective rapid charging applications. It dynamically negotiates the optimal voltage and current levels with the connected device, maximizing charging efficiency and minimizing charging time. The IW3605-2 is a key component in modern fast charging solutions, enabling consumers to quickly and safely charge their devices.

You May Also Be Interested in

TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess