EN
  • EN
  • DE

DA7211

Part No DA7211
Manufacturer Dialog Semiconductor GmbH
Catalog END - OF - LIFE
Description Ultra-low power stereo codec
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Dialog Semiconductor GmbH
Win Source Part Number 1166312-DA7211
Manufacturer Homepage www.dialog-semiconductor.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DA7211 CAD Model

Description

The DA7211 is a low-power audio codec from Dialog Semiconductor. It's designed for portable audio applications, offering high-quality audio playback and recording capabilities with minimal power consumption. This makes it suitable for smartphones, tablets, wearables, and other battery-powered devices.

Applications:

  • Smartphones: Used for audio playback, recording, and voice calls.
  • Tablets: Provides audio functionality for multimedia applications.
  • Wearable Devices: Integrated in smartwatches and fitness trackers for audio feedback and communication.
  • Portable Media Players: Enables high-quality audio playback in portable music players.
  • Voice Recorders: Used for recording audio in dictation devices and field recorders.

Features:

  • Low Power Consumption: Optimized for minimal power drain in portable devices.
  • High-Quality Audio: Supports high-resolution audio playback and recording.
  • Integrated Headphone Amplifier: Drives headphones directly without the need for external amplifiers.
  • Digital Signal Processing (DSP): Includes DSP capabilities for audio enhancement and processing.
  • I2S Interface: Communicates with other audio components using the I2S digital audio interface.

Benefits:

  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Enhanced Audio Experience: High-quality audio playback and recording provide an immersive audio experience.
  • Reduced Component Count: Integrated headphone amplifier reduces the need for external components.
  • Flexible Audio Processing: DSP capabilities allow for customized audio processing and enhancement.
  • Easy Integration: I2S interface simplifies integration with other audio components.

Additional Details:

The DA7211 typically supports a variety of audio formats and sample rates. It features multiple analog inputs and outputs, allowing for flexible audio connectivity. The integrated DSP can be used for tasks such as noise reduction, equalization, and dynamic range compression. The codec is usually available in a small surface-mount package to minimize board space. It is often controlled via an I2C or SPI interface.

You May Also Be Interested in

Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess