EN
  • EN
  • DE

591-2201-013F

Part No 591-2201-013F
Manufacturer Dialog Semiconductor GmbH
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description SURFACE MOUNT CBI - ROUND LENS RoHS COMPLIANT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Dialog Semiconductor GmbH
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815712-591-2201-013F
Ultra Librarian 3D Model Ultra Librarian 591-2201-013F CAD Model

Description

The 591-2201-013F is a circuit board indicator LED array manufactured by Dialog Semiconductor GmbH. It's designed for visual indication on circuit boards, typically used for status displays, troubleshooting aids, or general-purpose visual feedback in electronic equipment.

Applications

  • Circuit Board Status Indication: Provides visual feedback on the operational status of circuit board components or sections.
  • Troubleshooting Indicators: Aids in diagnosing problems by visually indicating error conditions or signal presence.
  • Front Panel Displays: Used to create simple visual displays on equipment front panels.
  • Industrial Control Panels: Indicates the state of sensors, actuators, or other control elements.
  • General Purpose Visual Feedback: Provides visual cues to users or technicians regarding system operation.

Features

  • LED Array: Integrates multiple LEDs into a single package for organized visual output.
  • Various LED Colors: Can incorporate different LED colors to represent multiple states or conditions.
  • Low Power Consumption: Minimizes power draw, suitable for battery-powered or energy-sensitive applications.
  • Compact Design: Space-saving design allows for integration in densely populated circuit boards.
  • Durable Construction: Robust construction ensures reliable operation in various environmental conditions.

Benefits

  • Simplified Visual Monitoring: Makes it easy to monitor the status of circuits and equipment.
  • Faster Troubleshooting: Speeds up diagnostics by providing quick visual cues to problems.
  • Improved User Interface: Enhances the user experience with clear and intuitive visual feedback.
  • Reduced Power Consumption: Contributes to energy efficiency and extended battery life.
  • Easy Integration: Facilitates seamless integration into existing circuit board designs.

Additional Details

The 591-2201-013F LED array features a specific arrangement of LEDs, with potentially different colors or intensities for each LED element. The connection pins are designed for direct integration into the circuit board. The forward voltage and current requirements for each LED element must be considered for proper operation. Series resistors are typically required to limit the current through each LED. The viewing angle and luminous intensity of the LEDs are important factors for visibility. The operating temperature range should be considered for harsh environments. Consult the manufacturer's datasheet for detailed specifications, including pinout diagrams, electrical characteristics, and application recommendations. Proper ESD precautions should be taken during handling and installation.

You May Also Be Interested in

Adafruit Industries LLC
LED CBI 10-SEG AMB THROUGH HOLE
Need more? Email Us
Kingbright Corporation
LED LGT BAR 14X7.5MM RED
Lowest to $2.4079
Bivar Inc.
LED CBI 5MM RED TH PC MNT
Need more? Email Us
Schurter Inc.
HOLDER LED 3MM SGL RED RA
Need more? Email Us
Bivar Inc.
LED CBI 3MM 3X1 GREEN PC MNT
Need more? Email Us
Schurter Inc.
HOLDER LED 5MM GREEN RA
Need more? Email Us
Bivar Inc.
LED CBI 5MM GRN/RED THROUGH HOLE
Need more? Email Us
QT Brightek (QTB)
LED CBI 3MM 2X4 YELLOW DIFF RA
Need more? Email Us
Schurter Inc.
LED CBI 3MM GREEN RA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess