EN
  • EN
  • DE

559-6201-007F

Part No 559-6201-007F
Manufacturer Dialight
Catalog Optics - LEDs - Light Pipes
Description LED Panel Mount Indicator Uni-Color Green 525nm 5000mcd 2-Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals UL
Color Green
Current 30 mA
Current Rating 20 mA
Depth 7.41 mm
Diameter 5 mm
Forward Current 30 mA
Forward Voltage 3.5 V
Illumination Color Green
Lead Free Yes
Lead Length 12.7 mm
Length 7.41 mm
Lens Color Colorless, Green
Lens Style Colorless, Diffused, Dome
Lens Transparency Clear
Life (Hours) 100000 hours
Luminous Intensity 2.2 cd
Maximum Operating Temperature 85 °C
Min Operating Temperature -30 °C
Mount Front, Panel
Number of Elements 1
Number of LEDs 1
Number of Pins 2
Operating Supply Voltage 3.5 V
Packaging Bulk
Peak Wavelength 535 nm
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8541402000
Termination Wire
Test Current 20 mA
Viewing Angle 30 °
Voltage 3.5 V
Voltage Rating 3.5 V
Voltage Rating (DC) 3.5 V
Wavelength 525 nm
Win Source Part Number 1019983-559-6201-007F
Categories Optics - LEDs - Light Pipes
Manufacturer Dialight
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 559-6201-007F CAD Model

Description

The 1019983-559-6201-007F is a green LED manufactured by Dialight.

  • Diameter: 5mm
  • Length: 7.41mm
  • Forward Voltage: 3.5V @ 20mA
  • Viewing Angle: 30°
  • Luminous Intensity: 2.2cd
  • Lens Color: colorless and green
  • Lens Transparency: clear
  • Peak Wavelength: 535nm
  • Wavelength: 525nm
  • Number of Elements: 1
  • Forward Current: 30mA
  • Mounting: front and panel mounting
  • RoHS Compliant: Yes
  • Life: 100,000 hours
  • Packaging: bulk

You May Also Be Interested in

Stanley Electric Co
LED SMD / LED Indication - Discrete 1.2V 1206 (3016 Metric)
Need more? Email Us
Vishay
LED BLUE CLEAR 4DIP T/H / Blue 470nm LED Indication - Discrete 3.9V 4-DIP (0.200", 5.08mm)
Need more? Email Us
Everlight Electronics Co Ltd
LED BLUE CLEAR 2PLCC SMD / Blue 468nm LED Indication - Discrete 3.1V 2-LCC (J-Lead)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD / Infrared (IR) Emitter 860nm 1.65V 1A 205mW/sr @ 1A 120° 2-SMD, Gull Wing
Need more? Email Us
CreeLED, Inc.
LED RGB 4PLCC SMD / Red, Green, Blue (RGB) 622nm Red, 528nm Green, 468nm Blue LED Indication - Discrete 2V Red, 3.1V Green, 3.1V Blue 4-LCC (J-Lead)
Lowest to $0.7242
OSRAM Opto Semiconductors Inc.
LED RED CLEAR 2PLCC SMD / Red 633nm LED Indication - Discrete 2V 2-PLCC
Lowest to $0.1235
Fairchild/ON Semiconductor
Not available to order Hi Eff Green Diffused Solid State
Need more? Email Us
Kingbright
LED YELLOW DIFFUSED T-1 3/4 T/H / Yellow 588nm LED Indication - Discrete 2.1V Radial
Need more? Email Us
NTE
LED-8MM LT-RED / Red LED Indication - Discrete 2.1V Radial
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess