EN
  • EN
  • DE

SLP3-400-450-R

Part No SLP3-400-450-R
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description LIGHT PIPE RA .400\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Clear
Configuration Single
Type Rigid
Mounting Type Board Mount, Press Fit, Right Angle
Lens Style Round with Domed Top
Lens Size 11.43mm
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1567175-SLP3-400-450-R
Ultra Librarian 3D Model Ultra Librarian SLP3-400-450-R CAD Model

Description

N

You May Also Be Interested in

Everlight Electronics Co Ltd
LED SMD / Blue 471nm LED Indication - Discrete 3.25V 0603 (1608 Metric)
Lowest to $0.0583
Everlight Electronics Co Ltd
LED SMD / Yellow 590nm LED Indication - Discrete 1.95V 0603 (1608 Metric)
Need more? Email Us
Everlight Electronics Co Ltd
LED Tri-Color Blue/Green/Red 468nm/518nm/632nm 4-Pin Chip LED T/R
Lowest to $0.0903
Everlight Electronics Co Ltd
LED SMD / Red 632nm LED Indication - Discrete 2.05V 0603 (1608 Metric)
Lowest to $0.0231
Everlight Electronics Co Ltd
SMD LED [Everlight Electronics] 23-21B/T1D-CP2Q2TY/2A SMD LED
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Yellow 591nm 2-Pin Chip LED T/R
Lowest to $0.0511
Everlight Electronics Co Ltd
LED SMD / Yellow-Green 572nm LED Indication - Discrete 2V 1206 (3216 Metric)
Need more? Email Us
Everlight Electronics Co Ltd
LED SMD / Yellow-Green 572nm LED Indication - Discrete 2.05V 1206 (3216 Metric)
Lowest to $0.0497
Everlight Electronics Co Ltd
LED SMD Top View Bi-Color Brilliant Red (624nm)/Brilliant Yellow Green (573nm) 4-pin Chip ø7T/R 2k"
Lowest to $0.0366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess