EN
  • EN
  • DE

PSD813F1VA-15M

Part No PSD813F1VA-15M
Manufacturer STMicroelectronics
Catalog Flash
Description IC FLASH 1MBIT 150NS 52QFP / CPLD 3K Gates 5V 52-Pin PQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Access Time 150ns
Memory Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 52-QFP
Manufacturer Package 52-PQFP (10x10)
Win Source Part Number 792604-PSD813F1VA-15M
Popularity Medium
Supply and Demand Status Limited
Family Name PSD813F1V
Introduction Date August 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PSD813F1VA-15M CAD Model

Description

Overview of PSD813F1VA-15M

The PSD813F1VA-15M is a highly integrated microcontroller peripheral from STMicroelectronics, designed to complement the core functionality of microcontrollers in complex, embedded control systems. This device is part of the PSD8XX series, which is known for providing flexible and programmable memory mapping and a wide array of peripheral features.

Key Features

  • Memory: The PSD813F1VA-15M boasts a robust architecture that includes programmable read-only memory (PROM), electrically erasable programmable read-only memory (EEPROM), and programmable input/output (I/O) ports. This combination allows for a flexible design that can be tailored to specific application requirements.
  • Speed: With an access time of 15 nanoseconds, this device is designed for high-speed applications, ensuring rapid data processing and efficient operation within time-sensitive environments.
  • Peripheral Integration: The device includes an array of integrated peripherals such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other necessary components that reduce the need for additional external components, thereby simplifying design and reducing overall system costs.
  • In-System Programming: The PSD813F1VA-15M supports in-system programming (ISP), which allows for firmware updates and configuration changes to be made after the device has been installed in the end product, offering great flexibility for software updates and maintenance.

Applications

The PSD813F1VA-15M is suitable for a broad range of applications, particularly those requiring a high degree of integration to minimize space and enhance system reliability. Common applications include:

  • Industrial control systems
  • Automotive electronics
  • Communication systems
  • Embedded systems

Technical Specifications

Some of the technical specifications for the PSD813F1VA-15M include:

  • Operating Voltage Range: 4.5V to 5.5V
  • Temperature Range: -40°C to +85°C
  • Package Type: PLCC (Plastic Leaded Chip Carrier)

In conclusion, the PSD813F1VA-15M from STMicroelectronics is a versatile and powerful addition to any microcontroller-based system, providing a wide range of features and capabilities to enhance system performance and reliability.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.4156
Cypress Semiconductor Corp
NOR Flash Parallel 3V 512Mbit 32M x 16bit 110ns 64-Pin FBGA Tray
Lowest to $27.7454
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel/Serial 2.5V/3.3V 64Mbit 4M x 16bit 60ns 64-Pin BGA Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 16MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70 ns 48-TSOP
Lowest to $5.4167
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 90 ns 56-TSOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8)
Lowest to $25.8046
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 24-BGA (8x6)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess