Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
Mfr DFRobot
Package Bulk
Product Status Obsolete
Platform Intel® Edison
Type Interface
Function I/O Expansion
Utilized IC / Part AAT4610A, FT232R, MP2307, PAM2305, TXB0108
Contents Board(s)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 768442-DFR0338
Ultra Librarian 3D Model Ultra Librarian DFR0338 CAD Model

Description

The 768442-DFR0338 is an evaluation board designed for I/O expansion.

  • Platform: Intel® Edison
  • ICs and Parts: AAT4610A, FT232R, MP2307, PAM2305, TXB0108
  • Package Type: Bulk
  • Standard Package: 1 piece
  • ECCN: EAR99
  • HTSUS Code: 8473.30.1180
  • Status: Obsolete

You May Also Be Interested in

Seeed Technology Co., Ltd
GROVE -RECORDER V2.0 / ISD1820PY, NS8002 Voice Record/Playback Audio Grove Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for 107020007
Seeed Technology Co., Ltd
SOLAR CHARGER SHIELD V2.2 / CN3065/ETA1036 Battery Charger 5VDC Output Shield Board
Need more? Email Us
ECAD model for 106990020
OSEPP Electronics LTD
ULTRASONIC SENSOR MODULE
Need more? Email Us
ECAD model for HC-SR04
Seeed Technology Co., Ltd
GROVE LOUDNESS SENSOR / LM2904 Analog Sound Sensor Grove Board
Lowest to $87.7022
ECAD model for 101020063
Seeed Technology Co., Ltd
CAMERA SHIELD VC0706 OV7725 / OV7725, VC0706 Camera Sensor Arduino Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for 103990057
Adafruit Industries LLC
ULTIMATE GPS LOGGER SHIELD / GPS Logger Data Acquisition Arduino Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for 1272
Seeed Technology Co., Ltd
ENERGY SHIELD / CN3065/ISL97516/LM293 Battery Charger Shield Board
Need more? Email Us
ECAD model for 106030000
STMicroelectronics
SENSOR BOARD WITH STM32F446VET6
Need more? Email Us
ECAD model for B-F446E-96B01A
Adafruit Industries LLC
ADAFRUIT LSM6DS3TR-C 6-DOF ACCEL
Need more? Email Us
ECAD model for 4503

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention