Products specifications Report Issue?

Category Tapes, Adhesives, Materials - Tape
Mfr Desco
Package Bulk
Product Status Active
Tape Type Antistatic
Adhesive Rubber
Backing, Carrier Cellulose
Thickness 0.0024" (2.4 mils, 0.061mm)
Width 1.00" (25.40mm)
Length 108' (32.9m) 36 yds
Color Clear
Usage General Purpose
Temperature Range 14 ~ 160°F (-10 ~ 71°C)
Shelf Life Start Date of Purchase
Shelf Life 12 Months
Storage/Refrigeration Temperature 68°F (20°C)
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3923.29.0000
Win Source Part Number 744073-81222
Ultra Librarian 3D Model Ultra Librarian 81222 CAD Model

Description

The Clear Tape is a versatile adhesive material suitable for various applications. It comes in a bulk package with a length of 108' (32.9m) or 36 yards.

  • Length: 108' (32.9m) / 36 yards
  • Thickness: 0.0024" (2.4 mils, 0.061mm)
  • Width: 1.00" (25.40mm)
  • Adhesive: Rubber
  • Backing: Cellulose
  • Temperature Range: 14 ~ 160°F (-10 ~ 71°C)
  • Manufacturer: Desco

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W DC W/12P
Need more? Email Us
ECAD model for 1201150007
Bourns Inc.
KIT POT TRIMMER 1-50K OHM 30PCS
Need more? Email Us
ECAD model for H-857
Siemens
EM. STOP MUSHROOM PUSHBUTTON. 40
Need more? Email Us
ECAD model for A6X30143158
Transforming Technologies, LLC
RANGERPRO DUAL WIRE CONSTANT MTR
Need more? Email Us
ECAD model for CM1600
Brady Corporation
LABEL, 0.25 IN H X 1.5 IN W
Need more? Email Us
ECAD model for LAM-3-103
Brady Corporation
4086-B HYDROGEN/YEL/STY B
Need more? Email Us
ECAD model for 4086-B
Altech corporation
TEST SOCKET MKU 1 BLK 2MM SOCKET
Need more? Email Us
ECAD model for 930320100
Brady Corporation
4086-D HYDROGEN/YEL/STY D
Need more? Email Us
ECAD model for 4086-D
Brady Corporation
B498 N&L BLK/YEL 3430-T
Need more? Email Us
ECAD model for 3430-T

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention