Products specifications Report Issue?

Terminal Type Circular
Stud/Tab Size 3/8 Stud
Thickness 0.030" (0.76mm)
Width - Outer Edges 0.560" (14.22mm)
Length - Overall 1.120" (28.45mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 18-22 AWG
Insulation Insulated
Color Red
Contact Material Copper, ETP
Contact Finish Tin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636770-94720
Ultra Librarian 3D Model Ultra Librarian 94720 CAD Model

You May Also Be Interested in

TE Connectivity
CONN RING CIRC 8AWG #5/16 CRIMP
Need more? Email Us
ECAD model for 8-33462-1
3M
CONN RING CIRC 14-16AWG #6 CRIMP
Need more? Email Us
ECAD model for M14-6R/SK
3M
CONN RING CIRC 8AWG #1/4 CRIMP
Need more? Email Us
ECAD model for 14-14S-W
3M
CONN RING CIRC 18-22AWG #1/4
Need more? Email Us
ECAD model for MVU18-14R/SK
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #1/4
Need more? Email Us
ECAD model for LCAN1/0-14-X
Mill-Max Manufacturing Corp.
TERM TURRET PIN
Need more? Email Us
ECAD model for 2706-2-00-80-00-00-07-0
Keystone Electronics
CONN RING CIRC 18-22AWG #6 CRIMP
Need more? Email Us
ECAD model for 8209
Mill-Max Manufacturing Corp.
TERM TURRET SINGLE L=5.94MM
Need more? Email Us
ECAD model for 2805-4-00-01-00-00-07-0
TE Connectivity
CONN RING CIRC 16-22AWG #10
Need more? Email Us
ECAD model for 8-53409-1

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention