EN
  • EN
  • DE

SIQ127RL-220

Part No SIQ127RL-220
Manufacturer Delta Electronics
Catalog OEM Parts ( S )
Description Inductor Power Shielded Wirewound 22uH 20% 1KHz 4.7A 0.0364Ohm DCR T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013242-SIQ127RL-220
Categories OEM Parts( S )
Manufacturer Delta Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIQ127RL-220 CAD Model

Description

The Delta Electronics SIQ127RL-220 is an isolated DC-DC converter module designed to provide a stable and regulated output voltage from a wide input voltage range. This module is part of Delta's SIQ series, known for their high efficiency, compact size, and robust performance. The SIQ127RL-220 is specifically designed to operate with a nominal input voltage of 220VDC, making it suitable for various industrial and telecommunications applications.

Applications

  • Telecommunications equipment: Powering network interfaces, routers, and other communication devices.
  • Industrial automation: Providing isolated power for sensors, actuators, and control systems.
  • Transportation systems: Supplying power to electronic components in railway and automotive applications.
  • Medical equipment: Powering sensitive electronic circuits in diagnostic and monitoring equipment.
  • Renewable energy systems: Providing isolated power for solar inverters and wind turbine controllers.

Features

  • Wide input voltage range: Operates from a broad range of DC input voltages.
  • Isolated output: Provides electrical isolation between input and output.
  • High efficiency: Minimizes power losses and reduces heat generation.
  • Compact size: Small form factor allows for easy integration into space-constrained applications.
  • Overvoltage protection: Protects the module and connected equipment from overvoltage conditions.
  • Overcurrent protection: Limits output current to prevent damage from overload conditions.
  • Overtemperature protection: Shuts down the module in case of excessive temperature to prevent damage.

Benefits

  • Increased system reliability: Provides stable and regulated power, reducing the risk of equipment failure.
  • Simplified system design: Eliminates the need for complex power supply circuitry.
  • Reduced energy consumption: High efficiency minimizes power losses and lowers operating costs.
  • Enhanced safety: Provides electrical isolation between input and output, improving safety.

Additional Details

The SIQ127RL-220 DC-DC converter module is designed to meet various industry standards and certifications, ensuring compliance with safety and performance requirements. Its robust construction ensures long-term reliability even in demanding industrial environments. The module incorporates advanced protection features, such as overvoltage, overcurrent, and overtemperature protection, to safeguard both the module and the connected equipment. The isolated output provides electrical isolation between the input and output, which is essential in many applications to prevent ground loops and improve safety. The SIQ127RL-220 offers a reliable and efficient solution for providing isolated DC power in a wide range of applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1036 $60.6980
130+ $0.9055 $117.7150
200+ $0.8773 $175.4600
275+ $0.8489 $233.4475
355+ $0.8207 $291.3485
475+ $0.7357 $349.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess