EN
  • EN
  • DE

SIQ127RC-3R3PF

Part No SIQ127RC-3R3PF
Manufacturer Delta Electronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093103-SIQ127RC-3R3PF
Categories OEM Parts( S )
Manufacturer Delta Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIQ127RC-3R3PF CAD Model

Description

The SIQ127RC-3R3PF is a highly efficient and compact non-isolated Point-of-Load (POL) DC-DC converter from Delta Electronics. This converter is designed to provide a stable and precise 3.3V output voltage from a wide input voltage range. It is suitable for various applications requiring efficient power conversion in a small form factor.

Applications:

  • Telecommunications Equipment: Powering various components in telecom infrastructure, such as network switches, routers, and base stations.
  • Data Centers: Supplying power to servers, storage devices, and other critical equipment in data center environments.
  • Industrial Automation: Providing regulated power for sensors, controllers, and other devices in industrial control systems.
  • Embedded Systems: Powering microcontrollers, FPGAs, and other integrated circuits in embedded applications.
  • Medical Devices: Used in portable medical devices and diagnostic equipment where compact size and high efficiency are crucial.

Features:

  • High Efficiency: Optimizes power conversion efficiency, reducing heat dissipation and energy consumption.
  • Wide Input Voltage Range: Accepts a broad input voltage range, providing flexibility in power supply design.
  • Compact Size: Small footprint allows for easy integration into space-constrained applications.
  • Non-Isolated Design: Reduces cost and complexity compared to isolated converters.
  • Overcurrent Protection: Protects the converter and the load from damage due to excessive current.
  • Short Circuit Protection: Shuts down the converter in the event of a short circuit, preventing damage.
  • Over Temperature Protection: Protects the converter from overheating, ensuring reliable operation.

Benefits:

  • Energy Savings: High efficiency reduces energy waste and lowers operating costs.
  • Space Savings: Compact size allows for denser board layouts and smaller product designs.
  • Reliable Performance: Robust protection features ensure reliable operation in demanding environments.
  • Simplified Design: Non-isolated design simplifies integration and reduces component count.
  • Cost-Effective Solution: Provides a cost-effective solution for power conversion needs.
  • Wide Range of Applications: Versatile design makes it suitable for a wide range of applications.

Technical Specifications:

The SIQ127RC-3R3PF has an output voltage of 3.3V and is capable of delivering a specified output current. It operates over a specific input voltage range. Protection features include overcurrent protection, short circuit protection, and over temperature protection. The operating temperature range is specified in its datasheet. It comes in a compact package for easy surface mount assembly.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess