EN
  • EN
  • DE

SDTS053T-1R0MS

Part No SDTS053T-1R0MS
Manufacturer Delta Electronics
Catalog OEM Parts ( S )
Description Fixed Inductors 5030 1uH 19.5mOhms +/-30%Tol 4000mA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092096-SDTS053T-1R0MS
Categories OEM Parts( S )
Manufacturer Delta Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDTS053T-1R0MS CAD Model

Description

The SDTS053T-1R0MS is a shielded power inductor manufactured by Delta Electronics. This inductor is designed for use in DC-DC converters and other power supply applications where high efficiency and low EMI are crucial.

Applications

  • DC-DC converters
  • Power supplies for portable devices
  • Point-of-Load (POL) regulators
  • Notebook computers
  • Tablet computers
  • Digital cameras
  • Small power supplies

Features

  • Shielded construction: Minimizes electromagnetic interference (EMI).
  • Small size: Compact footprint for space-constrained applications.
  • High current capability: Handles high current without saturation.
  • Low DC resistance (DCR): Reduces power losses and improves efficiency.
  • Operating temperature: Wide operating temperature range.
  • RoHS compliant: Environmentally friendly.

Benefits

  • Reduced EMI: Shielded construction prevents interference with other components.
  • High efficiency: Low DCR minimizes power dissipation and improves overall system efficiency.
  • Compact design: Enables smaller and lighter power supply designs.
  • Reliable performance: Designed for stable operation in demanding environments.
  • Improved thermal performance: Efficient heat dissipation.

Technical Specifications

The SDTS053T-1R0MS has an inductance of 1.0µH. Its saturation current and rated current are specific to this part number and can be found in the manufacturer's datasheet. The component is suitable for reflow soldering processes. Its shielded construction helps in achieving compliance with EMC regulations.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess