EN
  • EN
  • DE

TPS2052ADRG4

Part No TPS2052ADRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DUAL POWER DIST SWITCH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 055429-TPS2052ADRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2052ADRG4 CAD Model

Description

Introducing the TPS2052ADRG4 USB Power Distribution Switch from Texas Instruments

The TPS2052ADRG4, crafted by the renowned Texas Instruments, is a state-of-the-art USB power distribution switch designed for applications requiring power distribution and fault protection. This device is particularly suitable for USB hubs, laptops, desktops, and other peripherals that comply with USB standards. With a compact size and robust feature set, the TPS2052ADRG4 is an excellent choice for managing power distribution in USB ports.

Key Features

  • Dual Channel: The TPS2052ADRG4 offers two independent channels, allowing for the control of two USB ports. This dual-channel capability makes it versatile for various applications.
  • Overcurrent Protection: Each channel is equipped with overcurrent protection, ensuring that your USB devices are safeguarded against excessive current that could potentially cause damage.
  • Thermal Shutdown: The device also features an intelligent thermal shutdown mechanism, which prevents overheating and ensures the longevity of both the switch and the connected devices.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off if the input voltage falls below a specific threshold, thus protecting the device and the system.
  • Low Power Consumption: Designed with efficiency in mind, the TPS2052ADRG4 offers a low quiescent current, which is ideal for battery-powered applications.

Technical Specifications

  • Input Voltage Range: 2.7 V to 5.5 V, accommodating a wide range of USB applications.
  • Output Current: Up to 500 mA per channel, sufficient for most USB devices.
  • Package: The TPS2052ADRG4 comes in a 16-pin SOIC (DRG) package, offering a compact footprint for space-constrained applications.

Applications

The TPS2052ADRG4 is ideal for a multitude of applications, including:

  • USB Hubs and Peripherals
  • Portable Devices
  • Battery-Charger Circuits
  • Hot-Swap Supplies

With its combination of dual-channel operation, comprehensive protection features, and low power consumption, the TPS2052ADRG4 from Texas Instruments is an excellent choice for designers looking to implement reliable USB power distribution with fault protection mechanisms.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8790 $51.8220
43+ $2.3623 $101.5789
66+ $2.2885 $151.0410
91+ $2.2147 $201.5377
117+ $2.1408 $250.4736
157+ $1.9194 $301.3458
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess