EN
  • EN
  • DE

PACSR28010S

Part No PACSR28010S
Manufacturer Delta Electronics
Catalog Board Mount AC DC Converters
Description 300W, AC/DC, 85-265VIN, 28VOUT / 28V Output Power Supply
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Delta Electronics
Type Enclosed
Number of Outputs 1
Voltage - Input 100 ~ 240 VAC
Voltage - Output 1 28V
Current - Output (Maximum) 10.5A
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 100°C (With Derating)
Efficiency 93%
Mounting Style Through Hole
Package 10-DIP Module
Dimension 4.36" L x 2.00" W x 0.54" H (110.7mm x 50.8mm x 13.7mm)
Approvals CE
Weight 0.529 lb (240.00g)
Win Source Part Number 795353-PACSR28010S
Popularity Medium
Supply and Demand Status Sufficient
Family Name PACSR28010
Ultra Librarian 3D Model Ultra Librarian PACSR28010S CAD Model

Description

The Delta Electronics PACSR28010S power supply module is manufactured by Delta Electronics.

  • Voltage Input Range: 100 ~ 240 VAC
  • Voltage Output: 28V
  • Efficiency Rate: 93%
  • Applications: ITE (Commercial)
  • Approvals: CE
  • Maximum Output Current: 10.5A
  • Mounting: Through-hole
  • Dimensions: 4.36" L x 2.00" W x 0.54" H (110.7mm x 50.8mm x 13.7mm)
  • Weight: 0.529 lb (240.00g)
  • Operating Temperature: -40°C ~ 100°C (With Derating)

You May Also Be Interested in

Traco Power
DC DC CONVERTER 12V 101W
Lowest to $407.1454
Cosel USA, Inc.
DC DC CONVERTER 5V 1.5W
Lowest to $89.5105
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Need more? Email Us
Recom Power
DC DC CONVERTER 12V 1W
Lowest to $3.5455
CUI Inc.
DC DC CONVERTER 24V 3W
Lowest to $468.0000
Recom Power
DC DC CONVERTER 12V 1W
Lowest to $34.9254
Vicor Corporation
DC DC CONVERTER 15V 75W
Lowest to $472.7273
Vicor Corporation
DC DC CONVERTER 28V 100W
Lowest to $363.6364
Analog Devices Inc.
DC DC CONVERTER 1.2-36V
Lowest to $45.1429

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess