EN
  • EN
  • DE

S2X8-2A26-4082

Part No S2X8-2A26-4082
Manufacturer Dell
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1039653-S2X8-2A26-4082
Categories OEM Parts( S )
Manufacturer Dell
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S2X8-2A26-4082 CAD Model

Description

The S2X8-2A26-4082 is a Dell motherboard designed for specific models of Dell PowerEdge servers. It serves as the central printed circuit board (PCB) in the server, housing the CPU, memory slots, expansion slots, and various controllers necessary for the server's operation.

Applications:

  • Dell PowerEdge Servers: Specifically designed and used in certain Dell PowerEdge server models (details vary depending on the exact server model).
  • Data Centers: Employed in data center environments requiring reliable server infrastructure.
  • Enterprise Computing: Used in enterprise environments for various computing tasks such as database management, application hosting, and virtualization.

Features:

  • CPU Socket: Supports specific Intel Xeon processor families.
  • Memory Slots: Provides multiple DIMM slots for DDR4 ECC Registered memory modules, enabling high memory capacity and performance.
  • Expansion Slots: Includes PCIe slots for installing various expansion cards such as GPUs, network interface cards (NICs), and storage controllers.
  • Onboard Controllers: Integrated SATA controllers for connecting storage drives (HDDs and SSDs).
  • Chipset: Utilizes an Intel chipset to provide core server functionalities such as memory management, I/O control, and PCIe lane allocation.
  • Network Interface: Integrated Gigabit Ethernet controllers for network connectivity.
  • Remote Management: Supports Dell's iDRAC (integrated Dell Remote Access Controller) for remote server management and monitoring.

Benefits:

  • Reliable Performance: Designed for demanding server workloads, ensuring stable and reliable performance.
  • Scalability: Supports high memory capacity and multiple expansion cards, allowing for system upgrades and scalability.
  • Remote Management: iDRAC support enables remote server management, reducing the need for on-site intervention.
  • Compatibility: Guaranteed compatibility with Dell PowerEdge server chassis and components.
  • Data Integrity: Supports ECC memory for enhanced data integrity and reduced risk of data corruption.

Additional Details:

The S2X8-2A26-4082 motherboard's precise specifications (e.g., supported CPU models, memory capacity, number of PCIe slots) vary depending on the specific Dell PowerEdge server model it is designed for. It is crucial to consult the Dell support documentation for the specific server model for detailed specifications.

The motherboard is constructed using high-quality components and adheres to Dell's rigorous quality control standards, ensuring long-term reliability and stability.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess