EN
  • EN
  • DE

G914H_1

Part No G914H_1
Manufacturer Dell
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979680-G914H_1
Categories OEM Parts(F-I)
Manufacturer Dell
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G914H_1 CAD Model

Description

The Dell G914H_1 is a component used in Dell systems. While the exact component type cannot be determined without further information or access to Dell's internal documentation, it is likely a specialized part designed for specific Dell products. Based on typical Dell components, this could be related to power management, cooling, or some other essential function within a Dell computer or server.

Applications

  • Dell Desktop Computers: Likely used within Dell's range of desktop PCs for specific functionalities.
  • Dell Laptop Computers: Potentially integrated into Dell laptops to handle power, cooling, or other system-critical tasks.
  • Dell Servers: Could be a server component related to power distribution, cooling, or other server-specific functions.
  • Dell Workstations: Possibly part of Dell's workstation product line, contributing to performance and reliability.

Features (General Dell Component Characteristics)

  • Dell OEM Part: Designed specifically for integration with Dell products.
  • Optimized Performance: Engineered to work seamlessly with Dell systems to ensure efficient operation.
  • Quality Assurance: Subject to Dell's quality control standards.
  • Specific Functionality: Performs a dedicated role within the larger Dell system.

Benefits

  • System Compatibility: Guaranteed compatibility with designated Dell systems.
  • Optimized Performance: Designed for optimal system performance.
  • Dell Reliability: Provides assurance of Dell’s quality standards.
  • Stable Operation: Ensures reliable system operation.

Due to the lack of publicly available information on this specific Dell part number (G914H_1), it is recommended to consult Dell's official support channels or product documentation for precise details regarding its function and compatibility. Without such documentation, providing more specific details is not possible. Contacting Dell directly or researching service manuals specific to Dell models where this part is likely used is the best approach for finding concrete specifications.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess