EN
  • EN
  • DE

S30SC4M

Part No S30SC4M
Manufacturer Shindengen
Catalog HOT - SALES and EOL Components (S)
Description Schottky Rectifiers (SBD) (40V 30A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 306607-S30SC4M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S30SC4M CAD Model

Description

The Shindengen S30SC4M is a Schottky Barrier Diode. Like other Schottky diodes, it provides fast switching speeds and a low forward voltage drop, contributing to efficient power conversion and rectification. This makes it suitable for applications where minimizing power losses is critical.

Applications:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • High-frequency inverters
  • Freewheeling diodes
  • Reverse polarity protection

Features:

  • Low forward voltage drop: Reduces power dissipation and increases efficiency.
  • Fast switching speed: Enables high-frequency operation and reduces switching losses.
  • High surge current capability: Provides robustness against transient current surges.
  • Small footprint: Allows for compact and space-saving designs.
  • High-temperature operation: Suitable for use in demanding thermal environments.

Benefits:

  • Improved power conversion efficiency: Minimizes heat generation and maximizes system performance.
  • Reduced switching losses: Enables operation at higher frequencies without significant performance degradation.
  • Increased reliability: Provides stable and dependable performance over a wide range of operating conditions.
  • Smaller component size: Allows for more compact and efficient circuit designs.
  • Protection against reverse polarity: Prevents damage to circuits due to accidental reverse voltage connections.

Additional Details:

Important parameters for the S30SC4M include its forward voltage drop (Vf), reverse leakage current (Ir), maximum reverse voltage (Vrrm), and maximum forward current (If). The datasheet must be consulted to determine these values precisely. Thermal considerations are crucial, especially at higher current levels. Proper heatsinking or thermal management techniques may be necessary to prevent overheating and ensure long-term reliability. The package type will dictate the mounting method and thermal interface requirements. The diode's construction typically involves a metal-semiconductor junction formed on a silicon substrate. Specific materials and manufacturing processes are optimized to achieve the desired electrical and thermal characteristics.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3108 $59.5944
43+ $2.7166 $116.8138
66+ $2.6317 $173.6922
91+ $2.5468 $231.7588
118+ $2.4619 $290.5042
157+ $2.2072 $346.5304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess