EN
  • EN
  • DE

DELL XVVY1 - QL41164 4X10GB DA/SFP+ RNDC

Part No DELL XVVY1 - QL41164 4X10GB DA/SFP+ RNDC
Manufacturer Dell
Catalog Network Cards
Description QL41164 4X10GB DA/SFP+ RNDC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1394836-DELL XVVY1 - QL41164 4X10GB DA/SFP+ RNDC
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL XVVY1 - QL41164 4X10GB DA/SFP+ RNDC CAD Model

Description

The DELL XVVY1 - QL41164 4X10GB DA/SFP+ RNDC is an advanced network daughter card designed for Dell's line of powerful servers. This component is specifically engineered to enhance the network capabilities of your data center, offering four 10GbE speed connections through DA (Direct Attach) or SFP+ ports. The QL41164 model is part of the Broadcom family and is known for its high performance, reliability, and flexibility in managing network traffic. This RNDC (Redundant Network Daughter Card) enables high-speed data transfer rates that are essential for modern applications requiring rapid access to data over the network. Its support for direct attach cables allows for efficient and cost-effective connections within a rack or between closely situated racks. Moreover, the SFP+ ports provide the flexibility to use fiber optic cables for longer distances, making it a versatile choice for a variety of data center configurations. The DELL XVVY1 is specifically designed to work seamlessly with Dell servers, ensuring compatibility and simplifying the integration process. It supports advanced networking features like VLAN tagging, Jumbo Frames, and QoS settings, allowing for optimized network performance and traffic management. With its cutting-edge features and Dell's reputation for quality, this network daughter card is an excellent investment for businesses looking to upgrade their server network infrastructure.

You May Also Be Interested in

HP
HP FlexNetwork 5500/5120 2-port 10GbE SFP+
Need more? Email Us
HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
Hewlett Packard Enterprise 284848-001. Internal. Connectivity technology: Wired, Host interface: PCI-X, Interface: Ethernet. Product colour: Green, Metallic
Need more? Email Us
HP
HP NC360T 2-Port Gigabit Server Adapter (LP)
Need more? Email Us
HP
HPE Ethernet 1Gb 2-port 361T
Need more? Email Us
HP
HP NC364T 4-Port Gigabit Adapter (LP)
Need more? Email Us
HP
HP FC2142SR 4GB 1-Port FC HBA
Need more? Email Us
HP
HP NC375I 4-Port Network Adapter
Need more? Email Us
HP
HP 561T 10GB 2-Port Ethernet Adapter
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess