EN
  • EN
  • DE

AS5047U-HTST

Part No AS5047U-HTST
Manufacturer AMS-TAOS USA Inc.
Catalog Position Sensors - Angle, Linear Position Measuring
Description AS5047U-HTST TSSOP14 LF T&RDP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001512-AS5047U-HTST
Win Source Part Number Cross
Manufacturer ams-OSRAM USA INC.
Category Sensors, Transducers Position Sensors Angle, Linear Position Measuring
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
For Measuring Rotary Position
Technology Hall Effect
Output PWM, SPI
Actuator Type External Magnet, Not Included
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Ultra Librarian 3D Model Ultra Librarian AS5047U-HTST CAD Model

Description

The 1168374 is a rotary position sensor designed for automotive applications and manufactured by ams-OSRAM USA INC.

  • Technology: Hall Effect
  • Voltage Supply: 3V to 3.6V and 4.5V to 5.5V
  • Output: PWM and SPI
  • Actuator Type: External Magnet (Not Included)
  • Application: Automotive
  • Standard: AEC-Q100

You May Also Be Interested in

TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
TE Connectivity
TE Connectivity 11190535-00 ,
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
TE Connectivity
RESOLVER V23401-T1001-B122-B
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess