EN
  • EN
  • DE

DELL V7X99 - 960GB SSD 2.5 SAS 12G RI COMPELLENT PM1633A

Part No DELL V7X99 - 960GB SSD 2.5 SAS 12G RI COMPELLENT PM1633A
Manufacturer Dell
Catalog Hard Drives
Description 960GB SSD 2.5 SAS 12G RI COMPELLENT PM1633A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392644-DELL V7X99 - 960GB SSD 2.5 SAS 12G RI COMPELLENT PM1633A
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL V7X99 - 960GB SSD 2.5 SAS 12G RI COMPELLENT PM1633A CAD Model

Description

The DELL V7X99 - 960GB SSD 2.5 SAS 12G RI COMPELLENT PM1633A is an enterprise-class solid-state drive that delivers exceptional performance, reliability, and capacity for data centers and high-demand storage environments. Offering 960GB of storage, it provides substantial space for applications, databases, and virtualized environments, helping businesses to manage large datasets efficiently. The SSD's 2.5-inch form factor and SAS 12Gb/s interface ensure compatibility with a wide range of server and storage systems, including DELL Compellent arrays, facilitating easy integration into existing IT infrastructures. The drive's Read Intensive (RI) classification indicates it is optimized for read-heavy applications, offering high endurance and sustained performance for workloads such as boot volumes, web servers, and read caching. Utilizing NAND flash technology, the PM1633A SSD delivers lightning-fast data access speeds, significantly reducing application load times and improving overall system responsiveness. Advanced features such as error correction codes (ECC) and wear-leveling algorithms enhance data integrity and extend the drive's lifespan, making it a reliable choice for critical applications where data loss is unacceptable. Its energy efficiency and silent operation also contribute to reducing operational costs and improving the work environment in data centers.

You May Also Be Interested in

CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess