EN
  • EN
  • DE

DELL RKFK9 - 900GB 10K 2.5 SAS 6G RKFK9

Part No DELL RKFK9 - 900GB 10K 2.5 SAS 6G RKFK9
Manufacturer Dell
Catalog Hard Drives
Description 900GB 10K 2.5 SAS 6G RKFK9
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1390989-DELL RKFK9 - 900GB 10K 2.5 SAS 6G RKFK9
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL RKFK9 - 900GB 10K 2.5 SAS 6G RKFK9 CAD Model

Description

The DELL RKFK9 hard disk drive is a compact, high-performance storage solution designed for use in enterprise server and storage environments. With a storage capacity of 900GB, it offers a balance between high-density storage and physical space utilization, making it suitable for data centers looking to optimize their storage efficiency. The drive spins at 10,000 RPM, providing fast access times and high throughput for applications that require quick data retrieval, such as transactional databases and real-time analytics. Its 2.5-inch form factor allows for higher density installations in server racks, enabling more storage capacity in less space, an important consideration for crowded data centers. Utilizing a Serial Attached SCSI (SAS) 6Gbps interface, it ensures compatibility with existing infrastructure while delivering a solid performance for data transfers. The RKFK9 model is built with reliability in mind, featuring technologies aimed at extending the drive's lifespan and safeguarding data stored on it. These include advanced error checking and correction algorithms, as well as robust mechanical designs to withstand the rigors of around-the-clock operation in demanding environments. Overall, the DELL RKFK9 HDD is a versatile and reliable choice for businesses seeking to enhance their data storage capabilities without significant infrastructure overhaul.

You May Also Be Interested in

CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess