EN
  • EN
  • DE

DELL RK0CX - 10GB SFP+ SR 850MM SR

Part No DELL RK0CX - 10GB SFP+ SR 850MM SR
Manufacturer Dell
Catalog Sfp
Description DELL 407-BBOU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1396695-DELL RK0CX - 10GB SFP+ SR 850MM SR
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL RK0CX - 10GB SFP+ SR 850MM SR CAD Model

Description

The DELL RK0CX is a high-performance 10 Gigabit Ethernet short-range SFP+ transceiver designed for networking applications. This module is engineered to support data rates of up to 10Gbps, making it an ideal choice for data centers, enterprise networks, and high-performance computing environments. It operates over multi-mode fiber at 850nm wavelength, with a maximum reach of 300 meters, thus providing flexibility for short-distance connections. The RK0CX is fully compatible with SFP+ ports, allowing for seamless integration with existing network equipment. Its compact form factor and low power consumption ensure efficient utilization of both space and energy, while its plug-and-play functionality simplifies installation and maintenance processes. Built to Dell's stringent quality standards, this transceiver delivers reliable, high-speed data transmissions, enhancing overall network performance.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU MELMMA1B00-B150D - QSFP+ TRANSCEIVER 850nm, 40G SR4 MPO
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu SFP+, MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU MCX416A-BCAT - Ethernet Dual Port 40Gb QSFP28
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F3986-L3 - SFP+ Transceiver Module (SR / SW)
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F3986-E3. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5780-L701 - QSFP28 100GbE SR4
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU MCX415A-CCAT - Ethernet Single Port 100Gb QSFP28
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F3986-L6 - SFP+ Transceiver 10G/1G Dual Rate LR
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F5580-R616 - SFP+ Transceiver 16GB, QLE2XXX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess