EN
  • EN
  • DE

DELL R730-SSF-28-6PCI - PowerEdge R730 28x2.5 6xPCI-E Mini Perc

Part No DELL R730-SSF-28-6PCI - PowerEdge R730 28x2.5 6xPCI-E Mini Perc
Manufacturer Dell
Catalog Server
Description PowerEdge R730 28x2.5 6xPCI-E Mini Perc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396201-DELL R730-SSF-28-6PCI - PowerEdge R730 28x2.5 6xPCI-E Mini Perc
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL R730-SSF-28-6PCI - PowerEdge R730 28x2.5 6xPCI-E Mini Perc CAD Model

Description

The DELL PowerEdge R730, featuring 28x2.5 inches Small Form Factor (SSF) drive bays and 6xPCI-E Mini PERC expansion slots, represents a highly scalable and efficient solution for businesses that demand versatile storage and high computing performance. This configuration is specifically designed to accommodate a large number of drives within a compact space, making it ideal for data centers where conserving physical space while expanding storage capacity is a priority. It supports a wide range of workloads with its powerful processing capabilities and flexible storage options. The Mini PERC RAID controller enhances data protection and performance, making it suitable for a variety of applications such as databases, virtualization, and high-performance computing tasks. Its extensive PCI Express slots enable easy scalability and customization to meet the specific needs of different IT environments.

You May Also Be Interested in

Lenovo
Lenovo System x3550 M5
Need more? Email Us
Lenovo
ThinkSystem SN550 - Configured to order
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us
Lenovo
SR650 ThinkSystem - 12 x LFF Chassis
Need more? Email Us
Lenovo
Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Need more? Email Us
Lenovo
SR650 ThinkSystem - Configured to order - 3.5in LF
Need more? Email Us
Lenovo
IBM System x 3100 M4
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us
Lenovo
IBM x3850 X5 - Configured to order
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess