EN
  • EN
  • DE

DELL PET140-C2GT0 - PowerEdge T140 C2GT0

Part No DELL PET140-C2GT0 - PowerEdge T140 C2GT0
Manufacturer Dell
Catalog Server
Description PowerEdge T140 C2GT0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1395944-DELL PET140-C2GT0 - PowerEdge T140 C2GT0
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PET140-C2GT0 - PowerEdge T140 C2GT0 CAD Model

Description

The DELL PowerEdge T140 C2GT0 is an entry-level tower server meticulously crafted to serve the specific IT needs of small businesses, educational institutions, and branch offices. As a member of Dell's renowned PowerEdge family, the T140 C2GT0 is designed to offer an unparalleled balance of efficiency, affordability, and scalability. It is built around the latest Intel Xeon E-2200 series processors, supporting up to 6 cores and DDR4 memory, ensuring not only high-speed data processing but also improved energy efficiency. The server’s compact chassis is engineered for minimal operational noise, making it an ideal fit for open office areas or educational environments where space and quiet operation are paramount. The PowerEdge T140 comes with a range of storage options, including up to 4 x 3.5” hot-swappable drives, providing robust data storage and backup capabilities. It integrates ECC memory and hardware RAID options for increased data integrity and protection. Expansion is also a key feature, with several PCIe slots available for network cards, graphic adapters, or additional storage controllers, allowing the server to grow alongside business needs. Advanced management capabilities are built-in, leveraging Dell’s iDRAC9 Express to simplify server setup, configuration, and maintenance. This makes the PowerEdge T140 C2GT0 an excellent choice for businesses seeking a server that combines ease of use with powerful performance and ensures their technology infrastructure can scale efficiently and reliably.

You May Also Be Interested in

Lenovo
IBM System x 3100 M4
Need more? Email Us
Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
IBM x3850 X5 - Configured to order
Need more? Email Us
Lenovo
Lenovo System x3550 M5
Need more? Email Us
Lenovo
System x3200 Intel Xeon 3040 1.87GHz 1GB
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us
Lenovo
ThinkSystem SR630 - Configured to order
Need more? Email Us
Lenovo
x3650 M5 - Configured to order configuration you need
Need more? Email Us
Lenovo
IBM System x x3250 M3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess