EN
  • EN
  • DE

SI83412AAA-IF

Part No SI83412AAA-IF
Manufacturer Skyworks Solutions Inc.
Catalog Digital Isolators
Description DGTL ISOL 1500VRMS 4CH SPI 32DFN / SPI Digital Isolator 1500Vrms 4 Channel 100kV/µs CMTI 32-VFDFN Exposed Pad
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Skyworks Solutions Inc.
Package Tube
Technology Capacitive Coupling
Type SPI
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 1500Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Propagation Delay tpLH / tpHL (Max) 2.3µs, 2.9µs (Typ)
Pulse Width Distortion (Max) 10µs (Min)
Rise / Fall Time (Typ) 3µs, 3µs
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 32-VFDFN Exposed Pad
Supplier Device Package 32-DFN (9x9)
Base Product Number SI83412
Other Names 336-6081
Standard Package 260
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243993-SI83412AAA-IF
Ultra Librarian 3D Model Ultra Librarian SI83412AAA-IF CAD Model

Description

The SI83412AAA-IF is an isolated smart switch designed by Skyworks Solutions Inc. specifically for driving various types of loads in industrial applications. This device integrates robust galvanic isolation with advanced protection and diagnostic features, ensuring safe and reliable operation, even in harsh environments. The SI83412AAA-IF offers enhanced control capabilities and comprehensive fault reporting, making it ideal for demanding industrial systems.

Applications

  • Programmable Logic Controllers (PLCs): Used as an output driver to control various actuators and loads within a PLC system.
  • Industrial Automation: Drives inductive, capacitive, and resistive loads in automated manufacturing processes.
  • Valve Control: Controls industrial valves in process control systems, providing reliable and isolated switching.
  • Motor Starters: Used as a smart switch in motor starter applications, providing overload protection and fault diagnostics.
  • HVAC Systems: Controls relays, solenoids, and other actuators in commercial and industrial HVAC systems.

Features

  • Galvanic Isolation: Provides robust isolation between the control side and the load side, protecting sensitive control circuitry from high-voltage transients and ground loops.
  • Comprehensive Protection: Includes overcurrent, overvoltage, and overtemperature protection to ensure safe operation under fault conditions.
  • Smart Switch Functionality: Offers advanced features such as current limiting, voltage clamping, and active clamp for inductive loads.
  • Diagnostic Feedback: Provides detailed fault reporting, allowing for quick identification and resolution of system issues.
  • Wide Operating Voltage Range: Supports a wide range of load voltages, providing flexibility in application design.
  • High Drive Strength: Capable of driving high-current loads with fast switching speeds.
  • Compact Package: Available in a small form factor, making it suitable for space-constrained applications.

Benefits

  • Enhanced Safety: The integrated galvanic isolation and protection features provide a high level of safety, protecting both the equipment and personnel.
  • Improved Reliability: Comprehensive protection and diagnostic feedback minimize downtime and improve overall system reliability.
  • Simplified Design: The integrated smart switch functionality reduces the need for external components, simplifying system design and lowering BOM costs.
  • Optimized Performance: The advanced control features allow for precise control of various types of loads, optimizing system performance and efficiency.
  • Reduced Maintenance Costs: Diagnostic feedback allows for proactive maintenance, reducing the risk of unexpected failures and minimizing downtime.

Additional Details

The SI83412AAA-IF is designed to operate over a wide temperature range, making it suitable for use in harsh industrial environments. It meets stringent industry standards for safety and reliability, ensuring long-term performance. The device is available in various package options to accommodate different mounting requirements and space constraints.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess