EN
  • EN
  • DE

CISCO UCS-CPU-I4208 - Cisco Silver 4208 (2.1GHz - 8C) CPU

Part No CISCO UCS-CPU-I4208 - Cisco Silver 4208 (2.1GHz - 8C) CPU
Manufacturer CISCO
Catalog CPU
Description Cisco Silver 4208 (2.1GHz - 8C) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1385755-CISCO UCS-CPU-I4208 - Cisco Silver 4208 (2.1GHz - 8C) CPU
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-CPU-I4208 - Cisco Silver 4208 (2.1GHz - 8C) CPU CAD Model

Description

The CISCO UCS-CPU-I4208 CPU is a midrange processor designed for general-purpose computing tasks within Cisco Unified Computing System (UCS) environments. With a base clock speed of 2.1GHz, this Silver 4208 CPU is engineered to efficiently handle a variety of workloads, from virtualization to basic data processing. It features 8 cores, providing a solid balance between performance and power consumption, making it an ideal choice for enterprises looking to optimize their IT infrastructure for moderate workloads. The CPU supports Intel’s Hyper-Threading Technology, allowing it to handle 16 threads simultaneously, doubling the processing throughput for multi-threaded applications compared to non-Hyper-Threaded processors. It is built on Intel's scalable and reliable architecture, ensuring compatibility and easy integration with existing and future Cisco UCS hardware. With advanced Intel technologies such as Intel Virtualization Technology (VT-x) and Intel Turbo Boost Technology, the CISCO UCS-CPU-I4208 adapts its performance to your needs, providing higher speeds when required and conserving energy when running at lower capacities. Designed to meet the demands of modern data centers, the Silver 4208 CPU is a cost-effective solution for businesses seeking to enhance their computing capabilities without sacrificing efficiency or reliability.

You May Also Be Interested in

Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess