EN
  • EN
  • DE

DELL PER440-SFF-8-2XPCI - PowerEdge R440 8x2.5 2xPCI PCI Perc

Part No DELL PER440-SFF-8-2XPCI - PowerEdge R440 8x2.5 2xPCI PCI Perc
Manufacturer Dell
Catalog Server
Description PowerEdge R440 8x2.5 2xPCI PCI Perc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1395860-DELL PER440-SFF-8-2XPCI - PowerEdge R440 8x2.5 2xPCI PCI Perc
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PER440-SFF-8-2XPCI - PowerEdge R440 8x2.5 2xPCI PCI Perc CAD Model

Description

The DELL PER440-SFF-8-2XPCI PowerEdge R440 is a high-density, 1U rack server that offers a blend of performance and scalability, making it well suited for a wide range of applications, from web serving to high-performance computing. This model features an 8x2.5 small form factor (SFF) drive bay configuration, providing flexible storage options, and includes 2xPCI slots for additional PCI peripherals, enhancing its expandability. Powered by up to two Intel Xeon Scalable processors, the PowerEdge R440 delivers formidable processing power capable of handling challenging workloads with ease. Its memory architecture, supporting DDR4 DIMMs, ensures rapid data access and execution. Furthermore, the R440 incorporates Dell EMC's PERC (PowerEdge RAID Controller), offering robust data management and protection features. Advanced thermal design and energy-efficient components ensure optimal performance without excessive power consumption, making the R440 an economical choice for growing businesses. Secure and manage your PowerEdge R440 with ease using Dell EMC's integrated systems management solutions. For businesses requiring specific configurations, custom quotes are available to adapt this powerful server to your needs.

You May Also Be Interested in

IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
9117 Model MMB 16core3,1Ghz
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
256GB mem, PVM Enterprise, AME
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess