EN
  • EN
  • DE

DELL PER320-SFF-8-KM5PX - PowerEdge R320 8x2-5 KM5PX Ask for custom qoute

Part No DELL PER320-SFF-8-KM5PX - PowerEdge R320 8x2-5 KM5PX Ask for custom qoute
Manufacturer Dell
Catalog Server
Description PowerEdge R320 8x2-5 KM5PX Ask for custom qoute
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396389-DELL PER320-SFF-8-KM5PX - PowerEdge R320 8x2-5 KM5PX Ask for custom qoute
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PER320-SFF-8-KM5PX - PowerEdge R320 8x2-5 KM5PX Ask for custom qoute CAD Model

Description

The DELL PowerEdge R320 KM5PX is an entry-level, 1U rack server designed for small to medium-sized businesses or remote branch offices requiring a balanced combination of computing power, storage, and operational efficiency. This specific configuration features 8x 2.5"" Small Form Factor (SFF) drive bays, enabling a flexible approach to storage that can accommodate high-speed SSDs for performance or HDDs for greater capacity, tailored to specific workload needs. The KM5PX model is available for custom quotes, allowing organizations to specify the server's components, such as processor, memory, and storage options, to match their unique business requirements closely. Equipped with Intel Xeon E5-2400 series processors, the R320 delivers efficient performance while maintaining a low total cost of ownership (TCO). The server supports up to 192GB of DDR3 memory across six DIMM slots, sufficient for handling day-to-day applications and light virtualization tasks. Networking on the R320 is versatile, with a range of Ethernet adapters and network daughter cards (NDCs) to choose from, enhancing connectivity and network throughput. Dell’s Integrated Dell Remote Access Controller (iDRAC7) with Lifecycle Controller enables comprehensive, remote server management, simplifying administration tasks such as deployment, updates, and monitoring. Security features include TPM for hardware-based encryption keys, secure boot, and lockable bezels to prevent unauthorized access to the internal components. The DELL PER320-SFF-8-KM5PX PowerEdge R320 is ideal for businesses looking for a cost-effective, reliable server solution that offers a good balance of performance and scalability, with the added flexibility of custom configuration options.

You May Also Be Interested in

IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
9009-42A-8CORE-EP1E
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess