EN
  • EN
  • DE

DELL PEM820-JPY6F - PowerEdge M820 JPY6F Ask for custom qoute

Part No DELL PEM820-JPY6F - PowerEdge M820 JPY6F Ask for custom qoute
Manufacturer Dell
Catalog Server
Description PowerEdge M820 JPY6F Ask for custom qoute
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1395920-DELL PEM820-JPY6F - PowerEdge M820 JPY6F Ask for custom qoute
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PEM820-JPY6F - PowerEdge M820 JPY6F Ask for custom qoute CAD Model

Description

The DELL PEM820-JPY6F or PowerEdge M820 is a full-height blade server designed for the M1000e blade enclosure, delivering unprecedented density and performance for data centers and complex enterprise applications. Configured with the part number JPY6F, this variant is customized to provide a potent combination of high-core-count CPUs, scalable memory, and networking options that support vast data demands. The PowerEdge M820 is engineered to support up to four Intel Xeon E5-4600 or E5-4600 v2 processors, offering impressive processing power for demanding applications, large databases, and virtual environments. It also provides substantial scalability with up to 48 DIMM slots for memory expansion, making it ideal for memory-intensive tasks. Featuring flexible network technology, it supports a range of NICs and Fabric Mezzanine cards to improve data throughput and network flexibility. This server stands out for its robust performance in virtualized environments, large-scale databases, and other high-demand scenarios. Customers looking for a powerful, scalable solution for their data center can request a custom quote to optimize the configuration to their specific workload requirements.

You May Also Be Interested in

Lenovo
ThinkSystem SR850 v2 - Configured to order
Need more? Email Us
Lenovo
Lenovo System x3950 X6: Workload Optimized
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us
Lenovo
QS22, 2x IBM PowerXCell 8i processors 3.2 GHz/512K
Need more? Email Us
Lenovo
Lenovo 7Y99CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
x3550 M5, Configured to order (0x0)
Need more? Email Us
Lenovo
Lenovo 7Z71CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
Lenovo System x3550 M5
Need more? Email Us
Lenovo
Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess