EN
  • EN
  • DE

DELL PEM710HD - PowerEdge M710HD Ask for custom qoute

Part No DELL PEM710HD - PowerEdge M710HD Ask for custom qoute
Manufacturer Dell
Catalog Server
Description PowerEdge M710HD Ask for custom qoute
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396097-DELL PEM710HD - PowerEdge M710HD Ask for custom qoute
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PEM710HD - PowerEdge M710HD Ask for custom qoute CAD Model

Description

The Dell PowerEdge M710HD is an advanced half-height blade server engineered to support mission-critical applications with its high-density, performance-oriented design. It is optimized for high-end virtualized environments, offering an ideal mix of high memory capacity, broad network bandwidth, and vast storage options. This model supports several Intel Xeon processor options from the 5500 and 5600 series, allowing customization to precise computing needs. The PowerEdge M710HD stands out with its hot-pluggable drive bays, integrated hypervisor for virtualization, and reinforced by Dell’s proactive management tools which simplify operations across the server lifecycle. The emphasis on energy efficiency and thermal design also translates into lowered operational costs. With customization at its core, customers have the opportunity to work closely with Dell for a tailor-made solution through a custom quote, which can cater to specific requirements in memory, storage, and networking configurations, making it a versatile choice for businesses looking to upscale their data center capabilities strategically.

You May Also Be Interested in

Lenovo
Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Need more? Email Us
Lenovo
x3550 M5, Configured to order (0x0)
Need more? Email Us
Lenovo
Lenovo System x3550 M5
Need more? Email Us
Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
M91p i5 2400 /4Gb/128SSD/MB/W7P-64
Need more? Email Us
Lenovo
IBM System x 3250 M4
Need more? Email Us
Lenovo
IBM x3550 M4 - 8 x SFF Chassis
Need more? Email Us
Lenovo
SR650 ThinkSystem - 12 x LFF Chassis
Need more? Email Us
Lenovo
System Planar - x3650M4 HD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess