EN
  • EN
  • DE

DELL NWJ48 - BATTERY PERC H740

Part No DELL NWJ48 - BATTERY PERC H740
Manufacturer Dell
Catalog Battery
Description BATTERY PERC H740
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1388522-DELL NWJ48 - BATTERY PERC H740
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL NWJ48 - BATTERY PERC H740 CAD Model

Description

The DELL NWJ48 battery is engineered to seamlessly integrate with the Dell PERC H740 RAID Controller, offering robust backup power to ensure data integrity during power losses. This battery model utilizes advanced lithium-ion technology, providing reliable performance and durability for critical server operations. It plays a pivotal role in preventing data corruption by maintaining power to the RAID controller's cache memory in the event of an unexpected power failure. By doing so, it allows for all pending data writes to be safely stored, ensuring no loss of data occurs. The NWJ48 is built to Dell's rigorous quality standards, ensuring compatibility and reliability for servers equipped with the PERC H740 controllers. Installation is straightforward, enabling quick and easy maintenance. With the DELL NWJ48 battery, enterprises can safeguard their data and maintain continuous server uptime, making it an invaluable component for data centers and IT infrastructures.

You May Also Be Interested in

EMC
Battery for EMC SPS 2200W
Need more? Email Us
EMC
Battery for EMC VNXe3300 9.9V
Need more? Email Us
EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us
Panasonic
Coin Cell Battery 3V 17.0 mAh RECHG PC PINS VERT MNT
Need more? Email Us
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us
EMC
EMC BATTERY BURBERRY Isilon H500
Need more? Email Us
EMC
Battery for EMC SPS 2200W PQ1218ST10
Need more? Email Us
EMC
Battery SPS for EMC VMAX VNX8000
Need more? Email Us
EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess