EN
  • EN
  • DE

DELL NRX7Y - CADDY M-SERIES 2.5

Part No DELL NRX7Y - CADDY M-SERIES 2.5
Manufacturer Dell
Catalog IT infrastructure Accessories
Description DELL NRX7Y. Size (imperial): 2.5", Type: Bezel panel, HDD interface: Serial Attached SCSI (SAS)Dell replacement hard drive caddies are designed to allow the easy replacement of faulty or damaged caddies in servers, desktops and laptop computers.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1388419-DELL NRX7Y - CADDY M-SERIES 2.5
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL NRX7Y - CADDY M-SERIES 2.5 CAD Model

Description

The DELL NRX7Y Caddy represents a vital component for IT infrastructure, specifically designed for 2.5-inch hard drives and solid-state drives within Dell's PowerEdge M-Series blade servers. This caddy facilitates the swift and secure installation of drives, significantly enhancing the server's storage flexibility and capacity. Crafted for compatibility with M-Series blade servers, the NRX7Y ensures a perfect fit and optimal connectivity, providing seamless data transfer rates and improving overall system performance. The design prioritizes ease of use, allowing for hot-swappable drive replacements or upgrades without the necessity for system downtime, which is crucial for maintaining continuous server availability in high-demand environments. Constructed from durable materials, the caddy is engineered to withstand the operational rigors intrinsic to server operations, including high temperatures and continuous vibrations. This durability ensures protection for the drives, contributing to data integrity and system reliability. The NRX7Y Caddy is an essential tool for administrators looking to enhance their server's storage capabilities, offering a blend of performance, reliability, and scalability that is key to managing modern data-intensive applications.

You May Also Be Interested in

EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
Unity 2U EMC Bezel
Need more? Email Us
EMC
EMC VNX5100 3U Front Bezel
Need more? Email Us
EMC
EMC CX 3U Front Panel Bezel
Need more? Email Us
EMC
EMC CX4-120 Front Panel Bezel w/key 2U
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
EMC VNX 2U Front Bezel for 25-slot DAE
Need more? Email Us
EMC
EMC VNX SPS Front Bezel With Lock
Need more? Email Us
EMC
EMC VNX Blank Filler 2U
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess