EN
  • EN
  • DE

DELL N2224X-ON - Dell PowerConnect N224X-ON 24x1/2.5G 4x25G/2x40G

Part No DELL N2224X-ON - Dell PowerConnect N224X-ON 24x1/2.5G 4x25G/2x40G
Manufacturer Dell
Catalog Switch
Description Dell PowerConnect N224X-ON 24x1/2.5G 4x25G/2x40G
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1397653-DELL N2224X-ON - Dell PowerConnect N224X-ON 24x1/2.5G 4x25G/2x40G
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL N2224X-ON - Dell PowerConnect N224X-ON 24x1/2.5G 4x25G/2x40G CAD Model

Description

The DELL N2224X-ON, also known as the Dell PowerConnect N224X-ON, is a flexible and powerful networking switch designed to meet the needs of modern SMBs, educational institutions, and branch office networks. This switch features 24 ports capable of supporting 1G and 2.5G speeds, along with 4 uplink ports that provide high-speed connectivity options of either 25G or 40G, making it highly versatile for various network demands. The N2224X-ON supports advanced Layer 3 networking features, streamlined network management with the Dell Networking OS, and is ready for software-defined networking (SDN) with OpenFlow support. Its energy-efficient design and support for PoE and PoE+ make it an ideal choice for deployments that include wireless access points, surveillance cameras, and VoIP phones, where single-cable connectivity and centralized power management are advantageous. With its robust set of features and capabilities, the DELL N2224X-ON stands as a prime solution for organizations aiming to bolster their network performance while ensuring scalability and ease of management.

You May Also Be Interested in

CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
CISCO
Cisco Catalyst WS-C3550-48-SMI
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24PS-S
Need more? Email Us
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us
Realtek
QFN-48 Telecom RoHS
Lowest to $1.6881
CISCO
Cisco Catalyst WS-C3850-24P-S
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess