EN
  • EN
  • DE

LENOVO 258262G - x3100 M4, Xeon 4C E3-1220 80W 3.1GHz/1333MHz/8MB,

Part No LENOVO 258262G - x3100 M4, Xeon 4C E3-1220 80W 3.1GHz/1333MHz/8MB,
Manufacturer Lenovo
Catalog Server
Description x3100 M4, Xeon 4C E3-1220 80W 3.1GHz/1333MHz/8MB,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432509-LENOVO 258262G - x3100 M4, Xeon 4C E3-1220 80W 3.1GHz/1333MHz/8MB,
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 258262G - x3100 M4, Xeon 4C E3-1220 80W 3.1GHz/1333MHz/8MB, CAD Model

Description

The LENOVO 258262G x3100 M4 server is designed to offer small and medium businesses a reliable, affordable, and efficient infrastructure solution. At its heart lies the Intel Xeon E3-1220 processor with four cores, providing robust performance with a base clock speed of 3.1GHz, a bus speed of 1333MHz, and an 8MB cache. This processor's 80W TDP strikes a balanced compromise between computing power and energy consumption, making the x3100 M4 an environmentally friendly choice for organizations mindful of their carbon footprint. The server supports up to 32GB of ECC DDR3 memory, which helps in running multiple applications simultaneously without compromise. For storage, it offers flexibility through various SATA and SAS options, supporting up to four 3.5"" HDDs or eight 2.5"" SSDs/HDDs, providing scalability to grow with your business needs. It features the ServeRAID C100 RAID controller for RAID 0, 1, and 10 configurations, enhancing data protection and system performance. The x3100 M4 is housed in a compact tower chassis, making it suitable for businesses with limited space. Despite its small size, the server includes dual Gigabit Ethernet ports for robust networking and remote management capabilities through an optional IMM (Integrated Management Module). With six USB ports and two PCIe slots, it offers expandability for additional external devices and internal cards. The LENOVO x3100 M4 combines performance, flexibility, and reliability in a cost-effective package, making it an excellent choice for emerging businesses.

You May Also Be Interested in

IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
9117-MMB 32core3,1Ghz 256GB mem all acti
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
9117 Model MMB 16core3,1Ghz
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess