EN
  • EN
  • DE

DELL MBA3073NC - DELL 73G U320 15K 80P HDD

Part No DELL MBA3073NC - DELL 73G U320 15K 80P HDD
Manufacturer Dell
Catalog Hard Drives
Description DELL 73G U320 15K 80P HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391211-DELL MBA3073NC - DELL 73G U320 15K 80P HDD
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL MBA3073NC - DELL 73G U320 15K 80P HDD CAD Model

Description

The DELL MBA3073NC is a high-performance hard disk drive (HDD) designed for enterprise-level applications where speed and reliability are paramount. With a storage capacity of 73GB, it caters to systems requiring fast access to smaller volumes of data. This HDD operates at a spindle speed of 15,000 RPM (Rotations Per Minute), significantly reducing data access times compared to slower drives. The unit utilizes the Ultra320 SCSI (Small Computer System Interface) connectivity, ensuring a high data transfer rate of up to 320 MB/s. This interface, combined with an 80-pin connection, facilitates easy integration into existing server setups and data centers, providing a considerable boost in throughput and efficiency. The 15K RPM spindle speed, matched with the U320 SCSI interface, makes the DELL MBA3073NC an excellent choice for critical applications such as database management, transaction processing, and other high I/O (Input/Output) operations. The design of the DELL MBA3073NC emphasizes durability and reliability. Engineered to meet the demands of 24/7 operating environments, it features robust construction and is built to withstand the rigors of continuous operation in challenging conditions. The drive also includes advanced error correction technologies to ensure data integrity and prevent data loss. In conclusion, the DELL MBA3073NC is geared towards enterprises that require a blend of speed, reliability, and a moderate storage capacity. Its fast spindle speed, high data transfer capability, and durability make it an ideal choice for businesses aiming to optimize their critical operations.

You May Also Be Interested in

IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
IBM 1724-4602 - DS4100 250GB 7,2K SATA HDD
Need more? Email Us
IBM
IBM 146GB SAS 15000RPM. HDD size: 2.5", HDD capacity: 146 GB, HDD speed: 15000 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
IBM 49Y1861. HDD size: 3.5", HDD capacity: 450 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
18 TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
73 GB 15K RPM SAS DISK DRIVE
Need more? Email Us
IBM
IBM SONAS 46X5410 600gb 15k SAS w/Tray
Need more? Email Us
IBM
IBM 85Y6275. HDD size: 2.5", HDD capacity: 900 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
2TB 7.2K 2.5 INCH NL HDD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess