EN
  • EN
  • DE

DELL J727N - UPS 2700R 3U RACK with new batteries

Part No DELL J727N - UPS 2700R 3U RACK with new batteries
Manufacturer Dell
Catalog Ups
Description UPS 2700R 3U RACK with new batteries
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Ups
Win Source Part Number 1398153-DELL J727N - UPS 2700R 3U RACK with new batteries
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL J727N - UPS 2700R 3U RACK with new batteries CAD Model

Description

The DELL J727N model is a UPS (Uninterruptible Power Supply) 2700R 3U Rack version, equipped with new batteries, offering robust power backup and protection for rack-mounted servers and network equipment. This UPS is designed to fit seamlessly into standard server racks, occupying only 3U of rack space, making it an efficient solution for businesses looking to maximize their data center real estate. With a 2700R power rating, it provides ample backup power to keep critical systems running during short-term power outages, allowing for safe shutdowns or continuation of key operations until power is restored. The inclusion of new batteries ensures long-term reliability and performance, reducing the risk of downtime caused by power fluctuations or interruptions. This UPS also features advanced power management capabilities, including remote monitoring and management options, providing IT administrators with crucial insights into power conditions and allowing for proactive management of power resources. Its user-friendly design includes hot-swappable batteries, making maintenance and replacements simpler and minimizing interruptions to operations. The DELL J727N UPS is an essential component of any IT infrastructure, offering peace of mind by safeguarding equipment against power-related damages and ensuring continuity of operations in critical situations.

You May Also Be Interested in

IBM
IBM DC-UPS
Need more? Email Us
IBM
Eaton UPS - 5PX 3000 VA (3U)
Need more? Email Us
Lenovo
IBM UPS 3U Run Online Battery Pack
Need more? Email Us
IBM
IBM SVC UPS
Need more? Email Us
Lenovo
UPSW/OBAT
Need more? Email Us
Lenovo
IBM UPS 7500XHV - Rack
Need more? Email Us
Lenovo
IBM UPS 1500T HV
Need more? Email Us
EMC
EMC SPS MOUNTING TRAY ASSEMBLY
Need more? Email Us
Lenovo
IBM 2200VA UPS 2U External Battery Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess