EN
  • EN
  • DE

DELL HYMP112F72CP8D3-Y5 - 1GB 1Rx8 PC2-5300F DDR2-667MHz

Part No DELL HYMP112F72CP8D3-Y5 - 1GB 1Rx8 PC2-5300F DDR2-667MHz
Manufacturer Dell
Catalog IT infrastructure Memory
Description 1GB 1Rx8 PC2-5300F DDR2-667MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1393722-DELL HYMP112F72CP8D3-Y5 - 1GB 1Rx8 PC2-5300F DDR2-667MHz
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL HYMP112F72CP8D3-Y5 - 1GB 1Rx8 PC2-5300F DDR2-667MHz CAD Model

Description

The DELL HYMP112F72CP8D3-Y5 is a 1GB DDR2 memory module designed to enhance the performance of older servers and workstations that utilize the DDR2 technology. Operating at a speed of 667MHz and classified under PC2-5300F, this module is engineered to provide a reliable solution for systems in need of a memory upgrade without the cost of complete system overhauls. The 1Rx8 configuration of the module indicates it has a single rank of memory cells, optimized for compatibility and stability within systems that may have limitations on memory upgrades. DDR2 technology, characterized by its balance between performance and power consumption at the time of its release, fits well with organizations looking to extend the life of their legacy systems. Although it offers lower bandwidth and speeds compared to newer DDR3 and DDR4 modules, the DELL HYMP112F72CP8D3-Y5 enables improved system performance for applications with modest memory requirements. This module comes with full-buffered (FB) DIMM architecture, which helps manage the data transfer between the memory module and the memory controller, enhancing the stability and reliability of the system operation, particularly in environments where data integrity is critical. It is an affordable upgrade path for businesses and institutions aiming to maintain the functionality of their existing infrastructure with a proven, cost-effective memory solution.

You May Also Be Interested in

Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess