EN
  • EN
  • DE

DELL HMAA2GU7CJR8N-XN - 16GB 1Rx8 PC4-25600E DDR4-3200MHz UDIMM

Part No DELL HMAA2GU7CJR8N-XN - 16GB 1Rx8 PC4-25600E DDR4-3200MHz UDIMM
Manufacturer Dell
Catalog IT infrastructure Memory
Description 16GB 1Rx8 PC4-25600E DDR4-3200MHz UDIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1393716-DELL HMAA2GU7CJR8N-XN - 16GB 1Rx8 PC4-25600E DDR4-3200MHz UDIMM
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL HMAA2GU7CJR8N-XN - 16GB 1Rx8 PC4-25600E DDR4-3200MHz UDIMM CAD Model

Description

The DELL HMAA2GU7CJR8N-XN is a high-performance Unbuffered DIMM (UDIMM) memory module designed to enhance the computing power of compatible Dell desktops and workstations. With a capacity of 16GB and utilizing cutting-edge DDR4 technology, it is ideal for users looking to upgrade their systems for advanced multitasking, high-speed data processing, and demanding applications. The module operates at a frequency of 3200MHz, providing rapid data transfer rates that significantly improve system responsiveness and loading times. The 1Rx8 configuration indicates a single-ranked module, which ensures compatibility with a wide range of Dell systems and maximizes the performance-to-power consumption ratio. It adheres to the PC4-25600E specification, showcasing its high-speed capabilities and compatibility with the latest DDR4 technology standards. Ideal for professionals and enthusiasts looking to push their systems' performance to new heights, the DELL HMAA2GU7CJR8N-XN module combines speed, capacity, and reliability.

You May Also Be Interested in

Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess