EN
  • EN
  • DE

DELL HDKWG - CADDY PW-SERIES 3.5

Part No DELL HDKWG - CADDY PW-SERIES 3.5
Manufacturer Dell
Catalog IT infrastructure Accessories
Description CADDY PW-SERIES 3.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1388406-DELL HDKWG - CADDY PW-SERIES 3.5
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL HDKWG - CADDY PW-SERIES 3.5 CAD Model

Description

The DELL HDKWG - CADDY PW-SERIES 3.5 is an integral component designed to accommodate 3.5-inch hard drives within Dell PowerVault series storage arrays. This caddy provides a secure and stable environment for the hard drives, ensuring their proper function and longevity. It is specifically engineered for seamless compatibility with various models in the PowerVault series, making it an essential piece for storage expansion or replacement drives within these units. The caddy's robust construction protects the drives from physical impact and vibrations, crucial in maintaining data integrity and preventing potential data loss. Featuring a tool-less design, this caddy simplifies the process of hard drive installation or removal, enabling quick and efficient system updates or replacements. It accepts both SAS and SATA hard drives, offering flexibility in storage solutions and making it suitable for a wide range of applications from file sharing to critical data backup. The DELL HDKWG caddy includes necessary screws (when required) for a secure fit and is built with high-quality materials to meet Dell's high standards for reliability and durability. Offering ease of use, protection, and compatibility, this caddy is a must-have for IT administrators seeking to ensure optimal performance and extend the capabilities of their PowerVault storage arrays.

You May Also Be Interested in

EMC
EMC FRONTBEZEL HD400
Need more? Email Us
EMC
EMC Rail and bezel kit for 25-slot DAE for VNX
Need more? Email Us
EMC
Unity 2U EMC Bezel
Need more? Email Us
EMC
EMC CX4-120 Front Panel Bezel w/key 2U
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
EMC 21FT Feet Single Phase IEC Pin & Sleeve Cable
Need more? Email Us
EMC
EMC Rail and bezel kit for 15-slot DAE for VNX
Need more? Email Us
EMC
EMC 3U Rail Kit
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess