EN
  • EN
  • DE

DELL H8JPM - Intel Gold 5122 3.60GHz 4C 16.5M 105W

Part No DELL H8JPM - Intel Gold 5122 3.60GHz 4C 16.5M 105W
Manufacturer Dell
Catalog CPU
Description Intel GOLD 5122 3.60GHz 4C 16.5M 105W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1390370-DELL H8JPM - Intel Gold 5122 3.60GHz 4C 16.5M 105W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL H8JPM - Intel Gold 5122 3.60GHz 4C 16.5M 105W CAD Model

Description

The DELL H8JPM, infused with the Intel Gold 5122 processor, is specifically engineered for high-frequency trading, financial analytics, and high-performance computing (HPC) tasks that require the utmost in processing speed and reliability. This processor boasts an impressive 3.60GHz clock speed across four cores (4C), providing the raw power needed for workloads that benefit from high single-threaded performance. With 16.5MB of cache, it ensures rapid data access and processing, crucial for real-time decision-making applications and minimizing latency in time-sensitive environments. The 105W thermal design power (TDP) represents a balanced approach to performance and energy consumption, suitable for setups where peak processing power is occasionally needed. The Gold 5122 belongs to Intel’s Xeon Scalable family, offering a high degree of compatibility and scalability, ready to meet current and future computing demands. Advanced technologies, such as Intel Turbo Boost and Hyper-Threading, further enhance the processor's capabilities, enabling it to efficiently handle multitasking and dynamically adjust its performance according to workload requirements. For organizations that prioritize speed and dependability in mission-critical applications, the Intel Gold 5122 within the DELL H8JPM presents an optimal solution that combines high-speed processing with the reliability and versatility of the Xeon platform.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26898-B1005-V1 - FUJITSU HEATSINK
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess