EN
  • EN
  • DE

DELL G1WM3 - CABLE SFF-8644 TO SFF-8644 SAS 2M G1WM3

Part No DELL G1WM3 - CABLE SFF-8644 TO SFF-8644 SAS 2M G1WM3
Manufacturer Dell
Catalog Cables
Description CABLES mini-SAS HD SFF-8644 to HD SFF-8644 2m 12Gb
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1388783-DELL G1WM3 - CABLE SFF-8644 TO SFF-8644 SAS 2M G1WM3
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL G1WM3 - CABLE SFF-8644 TO SFF-8644 SAS 2M G1WM3 CAD Model

Description

The DELL G1WM3 is a 2-meter, high-performance Serial Attached SCSI (SAS) cable equipped with SFF-8644 connectors on both ends, designed to meet the needs of high-speed data storage networking. This cable is perfectly suited for connecting SAS storage devices, including hard drives, solid-state drives, and SAS expansion units, facilitating reliable and efficient data transfer. The G1WM3's length allows for flexible installation options, making it an ideal choice for organizing complex server racks without sacrificing performance. Engineered to Dell's exacting specifications, this cable ensures optimal signal integrity and data reliability, critical for mission-critical applications that demand uninterrupted access to storage resources. Its robust construction and high-quality materials are designed to endure the operational demands of enterprise environments, providing users with a durable solution that supports high data throughput and low latency. The DELL G1WM3 cable represents an essential component for administrators looking to enhance their storage networking infrastructure, supporting a broad range of applications from virtualization to high-performance computing, ensuring that storage systems operate at their peak efficiency.

You May Also Be Interested in

NetApp
Netapp 3M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 15M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
Supermicro
Supermicro CBL-0388L. Cable length: 0.9 m, Connector 1: SFF-8087, Connector 2: 4 x SATAWe have the following longer cable: CBL-0388L IPASS TO 4 SATA RA 70/70/90/90CM W/ SB
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
Netapp 15M LC - LC Fibre Cable
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess