EN
  • EN
  • DE

DELL FN8DG - CABLE SAS R740XD 12x3.5 BP to H750 FN8DG

Part No DELL FN8DG - CABLE SAS R740XD 12x3.5 BP to H750 FN8DG
Manufacturer Dell
Catalog Cables
Description CABLE SAS R740XD 12x3.5 BP to H750 FN8DG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1388793-DELL FN8DG - CABLE SAS R740XD 12x3.5 BP to H750 FN8DG
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL FN8DG - CABLE SAS R740XD 12x3.5 BP to H750 FN8DG CAD Model

Description

The DELL FN8DG cable is designed to facilitate a direct, high-speed SAS (Serial Attached SCSI) connection between the backplane supporting twelve 3.5-inch drives in the PowerEdge R740XD server and the H750 host bus adapter (HBA). This specific configuration ensures an efficient data transfer pathway, crucial for high-performance computing environments and data-intensive applications. By seamlessly integrating with both the server's drive backplane and the HBA, the FN8DG cable is pivotal in enabling the R740XD to leverage its storage potential to the fullest, ensuring rapid data access and transfer rates that meet the demands of modern enterprise workloads. The cable's precision engineering and design cater specifically to the installation requirements of the R740XD, ensuring a snug and secure fit while simplifying the installation process. Furthermore, the use of high-quality materials and connectors guarantees durability and a consistent, reliable connection over time, reducing the risk of data transfer errors and ensuring system stability. For organizations utilizing the Dell PowerEdge R740XD for its expansive storage capabilities, especially in configurations designed for enhanced processing speeds and data retrieval rates, the DELL FN8DG cable is an essential component. It not only underpins the server's connectivity framework but also fortifies the overall storage architecture's efficiency and reliability.

You May Also Be Interested in

NetApp
Netapp 2M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
NetApp 2M SFP+-SFP+ Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Cable
Need more? Email Us
NetApp
Netapp 15M LC - LC Fibre Cable
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess